Products specifications

Category IT infrastructure Memory
Win Source Part Number 1455632-24LC16B-E/ST
Manufacturer Microchip Technology
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian 24LC16B-E/ST CAD Model

Description

The 24LC16B-E/ST is a high-performance, 16-Kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by Microchip Technology. Offering a storage solution of 2 kilobytes by 8 bits, it operates on a power supply as low as 2.5 volts, making it suitable for low-power applications. This tiny, yet powerful component is designed for optimal efficiency in storing data that must be amendable and retrievable without requiring a full erase before reprogramming. Its serial interface facilitates easy and straightforward integration into a broad range of microcontroller-based systems. The 24LC16B-E/ST variant is encapsulated in an ST package, ensuring robustness and reliability for industrial applications. It is ideal for use in settings that demand small-form-factor data storage options, such as in portable devices, automation systems, and various consumer electronics. Furthermore, its compatibility with the serial I2C bus ensures that it can easily communicate with the vast majority of microcontrollers on the market, thus providing a versatile solution for developers looking to implement non-volatile memory elements into their designs.

You May Also Be Interested in

Lenovo
Lenovo Memory Module 2GB (2x1GB)
Need more? Email Us
ECAD model for LENOVO 39M5785 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power
Lenovo
Lenovo 32GB, 2666 MHz. Component for: PC/Server, Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: RDIMM
Need more? Email Us
ECAD model for LENOVO 7X77A01304 - ThinkSystem 32GB TruDDR4 2666 MHz (2Rx4 1.2V) RDIMM
Lenovo
Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-10600 CL9 ECC
Need more? Email Us
ECAD model for LENOVO 47J0136 - Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-10600 CL9 ECC ECC DDR3 1333MHz LP RDIMM
Lenovo
LENOVO 00YG941 - 128GB TruDDR4 Memory (8Rx4 1.2V) PC4-2400-R 2400MHz 3DS RDIMM
Need more? Email Us
ECAD model for LENOVO 00YG941 - 128GB TruDDR4 Memory (8Rx4 1.2V) PC4-2400-R 2400MHz 3DS RDIMM
Lenovo
Lenovo 4X70G88313. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for LENOVO 4X70G88313 - ThinkServer 8GB 2RX8 PC4-2133-U DDR4-2133 UDIMM
Lenovo
IBM 8GB (1x8GB, 1Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz VLP RDIMM
Need more? Email Us
ECAD model for LENOVO 00D4981 - 8GB (1x8GB, 1Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz VLP RDIMM
Lenovo
IBM Memory 2GB (2x1GB) PC2-4200 CL4 ECC DDR2 SDRAM DIMM
Need more? Email Us
ECAD model for LENOVO 30R5149 - IBM 2GB (2x 1GB) PC2-4200 ECC DDR2 SDRAM
Lenovo
4GB (1x4GB, 1Rx4, 1.5V) PC3-14900 CL13 ECC DDR3 18
Need more? Email Us
ECAD model for LENOVO 00D5022 - 4GB (1x4GB, 1Rx4, 1.5V) PC3-14900 CL13 ECC DDR3 18

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention