Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152034-24LC211
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC211 CAD Model

Description

The Microchip Technology 24LC211 is a high-performance, 2-Kbit Electrically Erasable PROM (EEPROM) with a serial I<sup>2C™ bus interface. This EEPROM device is designed for advanced, flexible non-volatile memory storage in a wide range of electronic applications where reliable and low-power data storage is essential.

Key Features:

  • Memory Size: 2 Kbit (256 x 8)
  • Interface Type: I<sup>2C Serial, 2-Wire
  • Operating Voltage: 2.5V to 5.5V, accommodating a wide range of applications.
  • Write Cycle Time: 5 ms max, providing efficient data management.
  • Endurance: 1 million write cycles, ensuring long-term reliability.
  • Data Retention: 200 years, guaranteeing data preservation over extended periods.
  • Operating Temperature Range: -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in various package types to fit specific design requirements.

The 24LC211 from Microchip Technology offers a smart solution for data storage in complex systems, such as consumer electronics, industrial automation, automotive systems, and medical devices. Its low-power consumption and small footprint make it ideal for portable and battery-powered applications.

Applications:

  • Parameter storage for industrial controls
  • Configuration settings for consumer products
  • EEPROM replacement in legacy designs
  • Non-volatile storage for critical system data

As with all Microchip products, the 24LC211 EEPROM is supported by Microchip's extensive technical documentation and customer support network. Developers can take advantage of the available datasheets, application notes, and development tools to accelerate the integration of this memory device into their designs.

For more detailed specifications and ordering information, please refer to the official Microchip Technology website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
Need more? Email Us
ECAD model for CAT34RC02VP2I-TE13
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR
STMicroelectronics
IC EEPROM 256KBIT SPI 8TSSOP
Need more? Email Us
ECAD model for M95256-DRDW8TP/K
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
STMicroelectronics
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Lowest to $0.1698
ECAD model for M24C02-DRDW8TP/K
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $3.8703
ECAD model for W25Q128JVPIM TR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention