Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 3MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 197439-25C040/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25C040/P CAD Model

Description

Product Overview: 25C040/P EEPROM by Microchip Technology

The 25C040/P is a 4 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the reputable semiconductor manufacturer, Microchip Technology. Designed for high-performance data storage and retrieval, this EEPROM provides robust, non-volatile memory storage, making it ideal for applications that require data persistence after power-off scenarios.

Key Features:

  • Memory Size: The 25C040/P offers 4 Kbits of memory, organized as 512 x 8, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It utilizes the industry-standard Serial Peripheral Interface (SPI), which allows for simple integration into most microcontroller-based systems and ensures fast data transfer rates.
  • Operating Voltage: This device supports a wide range of operating voltages from 4.5V to 5.5V, making it versatile for various electronic applications.
  • Write Protection: Includes hardware and software write protection features, such as write-protect pins and write-enable instructions, to prevent inadvertent data modification.
  • Endurance: The EEPROM is capable of withstanding at least 1 million write cycles, ensuring long-term reliability and data retention for over 100 years.
  • Temperature Range: It operates across an industrial temperature range, from -40°C to +85°C, making it suitable for demanding environments.
  • Packaging: The 25C040/P is available in a PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for prototyping and production.

Applications:

The versatility of the 25C040/P EEPROM makes it an excellent choice for a wide array of applications, including:

  • Industrial and automotive electronics
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Telecommunication systems
  • Portable devices

In summary, the 25C040/P from Microchip Technology is a reliable and efficient memory solution for designers and engineers who require a non-volatile storage medium that is easy to integrate, durable, and versatile for a multitude of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 16KBIT SPI 2MHZ 8SOP / EEPROM Memory IC 16Kb (1K x 16) SPI 2 MHz 8-SOP
Need more? Email Us
ECAD model for BR93H86RF-2CE2
Rohm Semiconductor
IC EEPROM 32KBIT SPI 10MHZ 8SOP / EEPROM Memory IC 32Kb (4K x 8) SPI 10 MHz 8-SOP
Need more? Email Us
ECAD model for BR25H320F-2CE2
Microchip Technology
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to €1.3244
ECAD model for 24LC64T-E/ST
Rohm Semiconductor
IC EEPROM 8KBIT I2C 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 8-TSSOP
Need more? Email Us
ECAD model for BR24C08-DS6TP
STMicroelectronics
IC EEPROM 128KBIT I2C 1MHZ 8SO / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to €0.6736
ECAD model for M24128-BRMN6P
Microchip Technology
IC Otp 256KBIT 150NS 28SOIC
Need more? Email Us
ECAD model for 27C256-15/SO
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for NM24C08LM8X
Renesas Electronics America
IC EEPROM 128KBIT SPI 5MHZ 8SOP / EEPROM Memory IC 128Kb (16K x 8) SPI 5 MHz 8-SOP
Lowest to €5.0824
ECAD model for HN58X25128FPIAG#S0
Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Need more? Email Us
ECAD model for 25LC640AT-I/ST

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention