EN
  • EN
  • DE

25LC080A-E/SN

Part No 25LC080A-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT SPI 10MHZ 8SOIC  /  EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25LC080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 25LC080A-E/SN-NDR
Standard Package 100
Win Source Part Number 1036148-25LC080A-E/SN
Ultra Librarian 3D Model Ultra Librarian 25LC080A-E/SN CAD Model

Description

Microchip Technology 25LC080A-E/SN Serial EEPROM

The 25LC080A-E/SN is a high-quality 8 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This compact EEPROM offers a versatile storage solution for a wide range of applications, including but not limited to industrial, automotive, and consumer electronics where reliable and non-volatile memory storage is essential.

Key Features:

  • Memory Size: 8 Kbit (1 Kbyte) with an organization of 1024 x 8 bits, providing ample space for configuration parameters, calibration data, and small application logs.
  • Communication Interface: The device utilizes the industry-standard 2-wire serial interface (I²C), ensuring compatibility with a vast array of microcontrollers and easy integration into existing designs.
  • Operating Voltage: Designed to operate over a broad voltage range of 2.5V to 5.5V, the 25LC080A-E/SN is versatile for various system voltage levels, enhancing its adaptability for multiple applications.
  • Write Cycle Time: Fast write cycle times of 5 ms max, enabling quick updates to the memory content without significant delay, increasing the efficiency of operations that require frequent data changes.
  • Endurance: The EEPROM offers high endurance with 1 million erase/write cycles, making it a reliable choice for applications where data is frequently updated.
  • Data Retention: Long-term data retention of over 200 years at 25°C, providing peace of mind for applications that require data to be preserved over extended periods.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +85°C, ensuring stable performance under harsh environmental conditions.
  • Package: Available in an 8-pin SOIC (SN) package, the 25LC080A-E/SN offers a compact footprint that is suitable for space-constrained applications.

Applications:

The 25LC080A-E/SN EEPROM is ideal for a variety of applications, including:

  • Settings and configuration storage in consumer electronics
  • Calibration data storage for industrial sensors and instrumentation
  • Non-volatile storage for automotive applications
  • Parameter storage for network devices

With its robust feature set and proven reliability, the Microchip Technology 25LC080A-E/SN EEPROM is an excellent choice for designers and engineers seeking a dependable non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess