Products specifications

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 25LC160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1317198-25LC160C-E/ST
Ultra Librarian 3D Model Ultra Librarian 25LC160C-E/ST CAD Model

Description

Microchip Technology's 25LC160C-E/ST Serial EEPROM

The 25LC160C-E/ST is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for its reliability and versatility in a wide range of data storage applications. This particular model offers a storage capacity of 16 Kbits, providing ample space for configuration parameters, serial numbers, and calibration data in various electronic systems.

Key Features

  • Interface: The device operates with a serial SPI bus interface, which ensures fast data transfer speeds and compatibility with a wide range of microcontrollers and processors.
  • Memory Density: It offers a 16 Kbit memory size, organized as 2,048 x 8 bits, which is suitable for storing non-volatile data that must be preserved during power loss.
  • Supply Voltage: The 25LC160C-E/ST functions within a supply voltage range of 2.5V to 5.5V, making it flexible for use in both 3.3V and 5V systems.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, it can reliably function in various environmental conditions.
  • Write Protection: The device features hardware write-protect pins to prevent inadvertent writes, ensuring the integrity of the stored data.
  • Endurance: It boasts a high endurance of 1 million erase/write cycles, which translates to a long operational lifespan.
  • Data Retention: Data retention is guaranteed for over 200 years, providing peace of mind for applications that require long-term data storage.
  • Package: The EEPROM comes in a compact TSSOP package, designated by the suffix 'ST', which is ideal for space-constrained applications.

Applications

The 25LC160C-E/ST is designed to meet the demands of a variety of applications, including but not limited to:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Telecommunication systems
  • Consumer electronics

With its robust feature set and Microchip's commitment to quality, the 25LC160C-E/ST EEPROM is an excellent choice for designers looking for a reliable non-volatile memory solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 45 ns 44-TSOP II
Lowest to $2.0778
ECAD model for IS62WV6416DBLL-45TLI
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8443
ECAD model for MX25V1606FM2I03
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $1.0831
ECAD model for GD25LQ40CTIGR
Renesas Electronics America
IC EEPROM 512KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for R1EX24512BSAS0A#S0
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.5916
ECAD model for W25Q16FWSNIQ
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.4060
ECAD model for AS4C16M16SB-6TIN
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 60TWBGA / SDRAM - DDR2 Memory IC 2Gb (256M x 8) Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
Lowest to $17.1341
ECAD model for IS43DR82560C-3DBLI
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 250 kHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46LZM8X
Micron Technology Inc.
IC FLASH 128GBIT PAR 48TSOP I / FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 48-TSOP I
Lowest to $20.1077
ECAD model for MT29F128G08CFABBWP-12IT:B

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1622 $64.8660
75+ $1.7742 $133.0650
115+ $1.7186 $197.6390
160+ $1.6632 $266.1120
205+ $1.6079 $329.6195
270+ $1.4416 $389.2320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 99 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention