EN
  • EN
  • DE
  • IT

TJA1081BTS

Part No TJA1081BTS
Manufacturer NXP / Nexperia
Description FlexRay Transceiver 1TX 1RX 10Mbps Automotive 16-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1505+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720807-TJA1081BTS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TJA1081B
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TJA1081BTS CAD Model

Description

The TJA1081BTS is a high-performance automotive transceiver from NXP Semiconductors, designed to facilitate high-speed communication within automotive applications. This robust component is part of NXP's FlexRay product line, which is engineered to meet the stringent requirements of in-vehicle networks, providing a reliable communication channel for advanced automotive control systems.

Key Features

  • Compliance with FlexRay Protocol: The TJA1081BTS is fully compliant with the FlexRay protocol specification version 3.0.1, ensuring interoperability with other FlexRay compliant devices.
  • High-Speed Communication: This transceiver supports communication speeds up to 10 Mbps, making it suitable for high-speed data transfer in critical automotive systems such as braking, steering, and engine control.
  • Low Power Mode: With an integrated low power mode, the TJA1081BTS significantly reduces power consumption when the network is idle or in standby, contributing to energy efficiency in the vehicle.
  • Bus Guardian Functionality: The device includes an integrated Bus Guardian that enhances network safety by preventing faulty nodes from overloading the communication bus.
  • Thermal Protection: Thermal protection mechanisms are in place to prevent damage from overheating, ensuring long-term reliability and performance.
  • ESD Protection: The TJA1081BTS is equipped with Electrostatic Discharge (ESD) protection features to withstand automotive ESD requirements, safeguarding the transceiver against sudden electrical surges.

Applications

The TJA1081BTS transceiver is ideal for various automotive applications that require high-speed, reliable data exchange. Typical applications include:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Management Systems
  • Chassis and Safety Systems
  • On-board Diagnostics and Telematics

Quality and Reliability

As with all NXP products, the TJA1081BTS transceiver is manufactured to meet the highest quality and reliability standards. It is AEC-Q100 qualified, making it suitable for the harsh environments and demanding conditions typical of automotive applications. With its robust design and advanced features, the TJA1081BTS provides the necessary performance and dependability for next-generation vehicle networks.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6413 $58.1086
46+ $2.4741 $113.8086
71+ $2.3905 $169.7255
101+ $2.2233 $224.5533
131+ $2.1398 $280.3138
164+ $2.0562 $337.2168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,888 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess