Products specifications Report Issue?

Mfr Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 25LC160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1478773-25LC160DT-E/MNY
Ultra Librarian 3D Model Ultra Librarian 25LC160DT-E/MNY CAD Model

You May Also Be Interested in

Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT PARALLEL 32TSOP I / SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.7420
ECAD model for IS62WV1288FBLL-45TLI
ON Semiconductor
IC EEPROM 4KBIT MICROWIRE 8DIP / EEPROM Memory IC 4Kbit Microwire 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C66EN
Macronix
IC FLASH 1GBIT PARALLEL 63VFBGA / FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)
Lowest to $93.9394
ECAD model for MX30LF1G28AD-XKI
STMicroelectronics
Need more? Email Us
ECAD model for M27C1001-90C6
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48TSOP I
Lowest to $23.7769
ECAD model for IS62WV102416GBLL-45TLI
Micron Technology Inc.
IC DRAM 1GBIT PAR 96FBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 96-FBGA (8x14)
Need more? Email Us
ECAD model for MT41J64M16JT-107:G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention