Products specifications Report Issue?

Breakdown Voltage 800 V
Mounting SMD (SMT)
Case / Package SOIC
Duty Cycle 80 %
Fault Protection Over Temperature
Maximum Operating Temperature 150 °C
Max Power Dissipation 10 W
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Switching Frequency 115 kHz
Topology Buck-Boost, Flyback
Win Source Part Number 1103888-VIPERA16HD
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VIPERA16HD CAD Model

Description

VIPER16HD High-Voltage Converter from STMicroelectronics

The VIPER16HD is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher IC from STMicroelectronics, designed to deliver a cost-effective and compact solution for a wide range of power supply applications. This versatile IC integrates a PWM controller and a 800V avalanche-rugged power MOSFET, making it ideal for use in applications such as auxiliary power supplies, home appliances, industrial control systems, and standby power supplies.

Key Features

  • High Voltage Capability: The VIPER16HD operates with an 800V avalanche-rugged MOSFET that allows it to withstand high energy spikes and provides enhanced reliability in the case of abnormal operating conditions.
  • Energy Efficient: With its pulse frequency modulation at light load, the device achieves excellent efficiency at low power levels, making it suitable for energy-saving applications and compliance with standby power regulations.
  • Advanced Protection Features: The IC includes multiple protection features such as overvoltage protection (OVP), overload protection (OLP), thermal shutdown, and hysteresis. These features ensure safe operation under a variety of fault conditions, enhancing the end-product's reliability and longevity.
  • Reduced External Component Count: The high level of integration means that fewer external components are required, simplifying the design and reducing the overall bill of materials.
  • Extended Temperature Range: The VIPER16HD is designed to operate over a wide junction temperature range, from -40°C to 150°C, making it suitable for harsh environments.

Applications

  • SMPS for auxiliary power supplies
  • Home appliances
  • Industrial control systems
  • Standby power supplies

STMicroelectronics' VIPER16HD offers a compact, robust, and efficient solution for power supply design. Its high-voltage capabilities, combined with advanced protection features and energy-saving operation, make it an excellent choice for designers looking to create reliable and cost-effective power solutions.

You May Also Be Interested in

Renesas Electronics America
IC REG QUAD BUCK/LNR SYNC 28SOIC
Need more? Email Us
ECAD model for HIP6021CBZ
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
ECAD model for LTC3672BEDC-2#TRPBF
Panasonic
IC REG TRPL BUCK/LNR SYNC 24HQFN
Lowest to $3.0901
ECAD model for AN30185A-VL
Maxim Integrated
IC REG DL BUCK/LINEAR 16TQFN
Lowest to $8.1492
ECAD model for MAX5092BATE+T
Exar Corporation
IC REG 5OUT BCK/LINEAR 40TQFN
Lowest to $18.4632
ECAD model for XRP7740ILB-F
Texas Instruments
IC REG 6OUT BUCK/LNR SYNC 20USMD
Need more? Email Us
ECAD model for LP8720TLX-B/NOPB
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $14.7147
ECAD model for LTC3445EUF#PBF
Maxim Integrated
IC REG QD BCK/LINEAR SYNC 28QSOP
Lowest to $3.5768
ECAD model for MAX1999EEI+
Maxim Integrated
IC REG TRPL BCK/LINEAR 28-SSOP
Lowest to $2.2599
ECAD model for MAX1632EAI+

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2368 $61.1840
10+ $10.0405 $100.4050
16+ $9.7267 $155.6272
22+ $9.4130 $207.0860
28+ $9.0992 $254.7776
37+ $8.1579 $301.8423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention