EN
  • EN
  • DE

MAX1632EAI+

Part No MAX1632EAI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BCK/LINEAR 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear + Switching
Manufacturer Maxim Integrated
Packaging Tube
Topology Step-Down (Buck) (2), Linear (LDO) (1)
Function Any Function
Number of Outputs 3
Frequency - Switching 200kHz ~ 300kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 12V, 120mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 4.2 V ~ 30 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 107326-MAX1632EAI+
Ultra Librarian 3D Model Ultra Librarian MAX1632EAI+ CAD Model

Description

Maxim Integrated MAX1632EAI+ Power Supply Controller

The MAX1632EAI+ from Maxim Integrated is a highly integrated, multiple-output power-supply controller designed to cater to the stringent requirements of high-performance, portable electronics. This advanced power management IC is engineered to provide precise and efficient control over multiple power rails, making it an ideal solution for applications such as notebook computers, PDAs, and other compact, battery-powered devices where space and power efficiency are critical.

The MAX1632EAI+ offers a versatile array of features that ensure reliable operation and extend battery life. It includes a synchronous-rectified buck controller, a linear regulator, and a secondary feedback loop that maintains tight regulation across all outputs. This tight regulation is crucial for maintaining the performance and stability of sensitive electronic components.

One of the key benefits of the MAX1632EAI+ is its high level of integration, which reduces the number of external components required. This not only saves valuable board space but also simplifies the design process, allowing for quicker time-to-market and reduced system complexity. The device operates from a wide input voltage range, accommodating various battery chemistries and configurations.

The MAX1632EAI+ also features a range of protective measures to ensure the longevity of the end product. These include overvoltage protection, thermal shutdown, and current limiting, all of which contribute to the safe operation of the power supply under various conditions. The power supply controller is available in a compact 28-pin SSOP package, providing a compact footprint for space-constrained applications.

With its combination of high efficiency, precision regulation, and comprehensive protection features, the Maxim Integrated MAX1632EAI+ is a robust solution for managing power in portable electronic devices. Designers and engineers will appreciate its ease of integration and the reliability it brings to their power supply designs.

For detailed specifications, application notes, and further information, users are encouraged to consult the datasheet and support materials provided by Maxim Integrated.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess