EN
  • EN
  • DE

LP8720TLX-B/NOPB

Part No LP8720TLX-B/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 6OUT BUCK/LNR SYNC 20USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (5) 2MHz 20-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-WFBGA, DSBGA
Case / Package 20-DSBGA
Family Name LP8720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923654-LP8720TLX-B/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8720TLX-B/NOPB CAD Model

Description

Product Overview: LP8720TLX-B/NOPB from Texas Instruments

The LP8720TLX-B/NOPB is a highly efficient power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is specifically engineered to meet the power requirements of portable and battery-powered applications, where it is crucial to achieve long battery life while maintaining a small form factor.

The LP8720TLX-B/NOPB is equipped with multiple voltage rails and a range of features that make it an ideal choice for managing the power in a variety of devices such as smartphones, tablets, and other portable electronics. It is designed to optimize power consumption, thereby extending the battery life of the host device.

Key Features:

  • Multiple Output Channels: The PMIC includes six high-efficiency step-down DC-DC converters and one low-dropout (LDO) regulator, providing a versatile power solution for complex multi-rail systems.
  • Programmable Voltage Levels: Each output channel's voltage level can be programmed via an I2C-compatible interface, allowing for precise control over the power supplied to various system components.
  • Power Sequencing: Integrated power sequencing functionality ensures that each power rail is enabled in the correct order during system startup, which is critical for the proper operation of many electronic devices.
  • High Efficiency: The LP8720TLX-B/NOPB is designed for high efficiency, reducing power losses and heat generation, which is especially important in compact devices where thermal management is a concern.
  • Small Package Size: The device comes in a small 49-bump, 0.4mm pitch DSBGA package, making it suitable for space-constrained applications.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Other battery-powered handheld devices

The LP8720TLX-B/NOPB is also characterized by its robust protection features, including over-current, over-voltage, under-voltage, and thermal shutdown protections, which safeguard the device and the system it powers from various fault conditions. With its combination of efficiency, programmability, and small footprint, the LP8720TLX-B/NOPB from Texas Instruments stands out as a comprehensive power management solution for today's portable electronic devices.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess