EN
  • EN
  • DE

LP8725TLX-B/NOPB

Part No LP8725TLX-B/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DUAL BUCK ADJ 0.6A 30DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller/Converter, Multimedia Processors
Voltage - Input 2.6 V to 4.5 V
Number of Outputs 9
Output Voltage 0.8 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-uSMD
Win Source Part Number 1056948-LP8725TLX-B/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8725TLX-B/NOPB CAD Model

Description

Overview of Product LP8725TLX-B/NOPB

The LP8725TLX-B/NOPB is a versatile power management integrated circuit (PMIC) developed by Texas Instruments (TI), designed to meet the power requirements of various applications, including portable and battery-powered devices. This PMIC is part of TI's extensive portfolio of power management solutions, which are known for their reliability, efficiency, and advanced features.

Key Features

  • Multiple Output Channels: The LP8725TLX-B/NOPB provides six highly efficient step-down DC-DC converters and one linear regulator, allowing for precise voltage control for different components of a system.
  • Programmable Voltage Levels: Each output channel can be programmed to a specific voltage level via an I2C-compatible serial interface, ensuring flexibility and adaptability to various system requirements.
  • High Efficiency: The PMIC is designed for high-efficiency power conversion, which helps extend battery life in portable devices.
  • Advanced Power Sequencing: Built-in power sequencing simplifies system design by ensuring that voltage rails are enabled in the correct order during system startup and shutdown.
  • Thermal and Overcurrent Protection: The LP8725TLX-B/NOPB includes thermal shutdown and overcurrent protection features to safeguard the device and the system it powers from potential damage due to excessive heat or current.

Applications

The LP8725TLX-B/NOPB is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Headsets and Earbuds
  • Internet of Things (IoT) Devices

Quality and Reliability

As with all Texas Instruments products, the LP8725TLX-B/NOPB is manufactured to the highest quality standards. It is available in a compact 30-bump, 4x4 mm WQFN package, making it ideal for space-constrained applications. The part number ending with "NOPB" indicates that this product is lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components.

In conclusion, the LP8725TLX-B/NOPB from Texas Instruments is a highly capable and adaptable PMIC solution that offers a combination of performance, efficiency, and protection features, making it an excellent choice for powering today's sophisticated electronic devices.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess