EN
  • EN
  • DE

LM61480Q3RPHRQ1

Part No LM61480Q3RPHRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 8-A AUTOMOTIVE BUCK CONVERTER OP  /  Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 8A 16-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 8A
Frequency - Switching 400kHz, 2.2MHz, 200kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (4.5x3.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61480Q3RPHRQ1TR,296-LM61480Q3RPHRQ1CT,296-LM61480Q3RPHRQ1DKR
Standard Package 3,000
Win Source Part Number 1019899-LM61480Q3RPHRQ1
Ultra Librarian 3D Model Ultra Librarian LM61480Q3RPHRQ1 CAD Model

Description

The LM61480Q3RPHRQ1 is a high-performance automotive-grade power converter from Texas Instruments, designed for a wide array of applications in the modern vehicle. This advanced buck converter is part of the LM61480 series, renowned for its efficiency and reliability in managing power supplies within automotive environments.

Key Features

  • High Efficiency: The LM61480Q3RPHRQ1 is designed to maximize efficiency, reducing heat generation and improving system performance. This is crucial for automotive applications where power conservation and heat management are paramount.
  • Wide Input Voltage Range: With an input voltage range of 3.8V to 36V, this device can handle a variety of power sources, making it versatile for different automotive electrical systems.
  • Output Current Capability: It can deliver up to 4A of continuous output current, ensuring sufficient power for demanding automotive subsystems.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 400 kHz to 2.2 MHz, allowing designers to optimize the converter for size, efficiency, or electromagnetic interference (EMI) considerations.
  • Thermal Performance: The QFN package is designed for excellent thermal performance, ensuring the device operates within its temperature range even under high load conditions.
  • Automotive Qualifications: As part of the Q1 series, this device meets the stringent AEC-Q100 standards for automotive qualification, which ensures robustness and longevity in harsh automotive environments.

Applications

The LM61480Q3RPHRQ1 is particularly suited for automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require stable and efficient power supply solutions. Its ability to handle a wide range of input voltages and provide a stable output makes it an excellent choice for power distribution systems in electric vehicles (EVs), hybrid vehicles, and internal combustion engine (ICE) vehicles.

Quality and Reliability

Manufactured by Texas Instruments, a leader in semiconductor solutions, the LM61480Q3RPHRQ1 is built with the quality and reliability that the industry has come to expect from TI products. The device's automotive-grade certification assures that it will perform reliably in the challenging conditions faced by vehicle electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5685 $52.5480
19+ $5.3895 $102.4005
29+ $5.2211 $151.4119
40+ $5.0527 $202.1080
52+ $4.8843 $253.9836
69+ $4.3790 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,569 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess