EN
  • EN
  • DE

MAX17623ATA+T

Part No MAX17623ATA+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197320-MAX17623ATA+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Himalaya
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Ultra Librarian 3D Model Ultra Librarian MAX17623ATA+T CAD Model

Description

Product Overview: MAX17623ATA+T

The MAX17623ATA+T is a high-performance, adjustable-output, synchronous step-down DC-DC converter from Analog Devices Inc., designed to deliver efficient power management solutions for a wide range of applications. This compact and integrated circuit is ideal for space-constrained environments where a reliable and stable power supply is crucial.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range, providing design flexibility to cater to various system requirements.
  • High Efficiency: With its synchronous step-down architecture, the MAX17623ATA+T achieves high conversion efficiency, which helps to minimize heat generation and improve overall system performance.
  • Compact Footprint: The small 8-pin TDFN package allows for a minimal PCB footprint, making it suitable for portable devices and other applications where space is at a premium.
  • Wide Input Voltage Range: The converter supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different system architectures.
  • Thermal Protection: Integrated thermal protection features safeguard the device against overheating, ensuring long-term reliability and stability.
  • Low Quiescent Current: It boasts a low quiescent current, which is crucial for battery-powered applications, as it extends battery life by reducing standby power consumption.

Applications

The MAX17623ATA+T is versatile and can be used in a diverse array of electronic systems, including:

  • Portable and battery-powered devices
  • Point-of-load power supplies
  • Telecommunications equipment
  • Networking devices
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the MAX17623ATA+T is no exception. Manufactured to meet high standards, this DC-DC converter ensures performance and reliability for critical applications. The device is also RoHS compliant and lead(Pb)-free, reflecting the company's dedication to environmental responsibility.

In summary, the MAX17623ATA+T from Analog Devices Inc. is a robust and efficient solution for modern electronic systems requiring a stable and adjustable power supply. Its combination of performance, compact size, and reliability make it an excellent choice for engineers and designers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess