EN
  • EN
  • DE

MAX5092BATE+T

Part No MAX5092BATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Purpose Automotive
Number of Outputs 2
Frequency - Switching 1MHz
Voltage/Current - Output 1 7V/Adj to 11V, 250mA
Voltage/Current - Output 2 5V/1.5 V to 9 V, 250mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 3.5 V to 72 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TQFN (5x5)
Win Source Part Number 112067-MAX5092BATE+T
Ultra Librarian 3D Model Ultra Librarian MAX5092BATE+T CAD Model

Description

The MAX5092BATE+T is a high-performance, dual-output, buck controller from Maxim Integrated designed to deliver efficient power management solutions. This advanced integrated circuit is tailored for automotive, industrial, and high-reliability applications where precise voltage regulation and system reliability are paramount.

With a wide input voltage range of 5.5V to 23V, the MAX5092BATE+T is versatile enough to handle a variety of power sources, making it suitable for diverse applications. The device integrates two independent PWM controllers, enabling it to drive two separate power stages, providing flexibility in managing power distribution within complex systems.

The MAX5092BATE+T boasts an impressive array of features that enhance its performance and reliability. It includes adjustable switching frequencies up to 500kHz, allowing designers to optimize the size of external components and improve efficiency. Additionally, the device offers a fixed 5V/3.3V or adjustable output voltage, providing options for different system requirements.

Safety is a critical concern in power management, and the MAX5092BATE+T addresses this with its built-in cycle-by-cycle current limit and thermal shutdown features. These protective measures ensure that the device operates within safe parameters, safeguarding both the IC and the system it powers. Moreover, the buck controller also includes under-voltage lockout (UVLO) and over-voltage protection (OVP), further fortifying system integrity against adverse conditions.

The MAX5092BATE+T comes in a compact, thermally efficient, 16-pin TQFN package with an exposed pad, which helps in heat dissipation and allows for a smaller footprint on the PCB. This space-saving design is particularly beneficial in applications where board real estate is at a premium.

In summary, Maxim Integrated's MAX5092BATE+T is a robust, dual-output buck controller that offers high efficiency, flexibility, and protection for demanding power management applications. Its comprehensive feature set and compact design make it an excellent choice for engineers looking to create reliable and efficient power systems in automotive and industrial environments.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2761 $50.9327
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5970 $201.4920
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess