EN
  • EN
  • DE

MAX77301EWA+T

Part No MAX77301EWA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Battery Charger with Smart Power Selector Li-Ion 900mA 25-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Battery Pack Voltage 4.2 V
Evaluation Kit Yes
Fault Protection Over Voltage
Interface I2C, USB
Max Charge Current 900 mA
Max Operating Temperature 85 °C
Max Supply Voltage 6.6 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Cells 1
Number of Pins 25
Output Current 900 mA
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1145285-MAX77301EWA+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77301EWA+T CAD Model

Description

Maxim Integrated MAX77301EWA+T Power Management IC

The MAX77301EWA+T from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed to deliver a versatile and efficient power solution for a variety of applications. This compact and energy-efficient chip is particularly suited for portable devices, where space is at a premium and power efficiency is crucial.

At the heart of the MAX77301EWA+T lies an advanced battery charge management system that supports a wide range of battery chemistries, including Li-ion, Li-Polymer, and LiFePO4. It offers a programmable charge current up to 400mA and a programmable termination current, making it adaptable to different charging needs and battery capacities. The charging parameters can be customized via an I²C interface, allowing for precise control over the charging process.

One of the key features of the MAX77301EWA+T is its integrated Smart Power Selector™, which allows seamless transitions between charging and battery operation, ensuring uninterrupted power supply to the load. This feature also enables the device to operate from a USB port or an AC adapter while simultaneously charging the battery, optimizing device usability.

The PMIC also incorporates a variety of safety features to protect the battery and the device. These include overvoltage protection, thermal protection, and a battery temperature monitoring input that ensures safe charging under various temperature conditions. Additionally, the MAX77301EWA+T provides status indicators for charge status and fault conditions, which can be used to signal the host processor or to drive LEDs directly.

This versatile PMIC comes in a tiny 25-bump, 2.15mm x 1.56mm WLP (Wafer-Level Package), which is ideal for space-constrained applications. Its small footprint and low-profile design make it an excellent choice for portable electronics, such as wearables, medical devices, and smart sensors.

Overall, the Maxim Integrated MAX77301EWA+T is a sophisticated and reliable solution for modern power management challenges, combining high functionality with ease of integration to meet the demands of next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0771 $63.5397
16+ $7.4474 $119.1584
25+ $7.2153 $180.3825
34+ $6.9820 $237.3880
43+ $6.7498 $290.2414
58+ $6.0510 $350.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess