Products specifications Report Issue?

Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1501330-25LC320AT-E/MS
Ultra Librarian 3D Model Ultra Librarian 25LC320AT-E/MS CAD Model

You May Also Be Interested in

Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
ECAD model for W25Q128FWFIG TR
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 60TWBGA / SDRAM - DDR2 Memory IC 2Gb (256M x 8) Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
Lowest to $17.1341
ECAD model for IS43DR82560C-3DBLI
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8443
ECAD model for MX25V1606FM2I03
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $1.0831
ECAD model for GD25LQ40CTIGR
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.4060
ECAD model for AS4C16M16SB-6TIN
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $10.7019
ECAD model for R1LV0108ESN-7SR#S0
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Lowest to $1.9557
ECAD model for 25AA080BT-I/SN
Micron Technology Inc.
IC FLASH 128GBIT PAR 48TSOP I / FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 48-TSOP I
Lowest to $20.1077
ECAD model for MT29F128G08CFABBWP-12IT:B
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $2.5114
ECAD model for W25Q64JWZPIQ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention