EN
  • EN
  • DE

2N1483

Part No 2N1483
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 3A TO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1.20V @ 75mA, 750A
Current - Collector Cutoff (Max) 15µA
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 750mA, 4V
Power - Max 1.75 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-233AA, TO-8-3 Metal Can
Supplier Device Package TO-8
Base Product Number 2N1483
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 540943-2N1483
Ultra Librarian 3D Model Ultra Librarian 2N1483 CAD Model

Description

Product Overview: 2N1483 - Microchip Technology

The 2N1483 is a robust bipolar junction transistor (BJT) from Microchip Technology, designed for high-reliability applications that require a dependable and durable electronic component. This NPN transistor is capable of handling moderate power levels and is well-suited for a variety of industrial, commercial, and military applications.

Key Features

  • NPN Silicon Transistor: The 2N1483 is an NPN transistor, which means it's designed to support electron flow from the emitter to the collector. This type of transistor is commonly used in switching and amplification applications.
  • High Power Rating: With its ability to handle significant power levels, the 2N1483 is an excellent choice for circuits that require a robust and reliable switching or amplifying component.
  • TO-66 Package: The transistor comes in a TO-66 metal can package, which provides excellent thermal conductivity and durability, making it suitable for high-temperature environments and applications where physical robustness is a concern.
  • Versatile Operating Conditions: The 2N1483 operates efficiently under a wide range of temperatures and electrical conditions, ensuring reliable performance across various use cases.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality, and the 2N1483 is no exception. It is manufactured to meet stringent quality standards, ensuring that it performs consistently over time.

Applications

The 2N1483 is suitable for a wide array of applications, including but not limited to:

  • Power regulation modules
  • Amplifier circuits
  • Switching applications
  • Signal processing
  • Military and aerospace electronics
  • Industrial control systems

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Microchip Technology. The datasheet includes information on maximum ratings, electrical characteristics, thermal properties, and other critical parameters that are essential for proper integration and use of the 2N1483 transistor in electronic designs.

Note: The information provided here is a summary and does not replace the comprehensive technical documentation necessary for making informed decisions regarding electronic components.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess