The 2N2920 from Microchip Technology is a versatile and robust dual NPN transistor that is widely utilized in a variety of electronic applications. This matched pair transistor offers excellent parameter symmetry, making it an ideal choice for differential amplifiers and other circuits where matched transistor characteristics are critical.
Key Features
- Matched Pair: The 2N2920 consists of two NPN transistors that are closely matched in their electrical characteristics, ensuring consistent performance in differential circuit configurations.
- High Frequency Performance: Designed for high-speed switching and amplifier applications, this dual transistor is capable of operating at high frequencies, which is essential for radio frequency (RF) and other high-speed signal processing tasks.
- Versatility: Its wide range of applications includes, but is not limited to, analog signal processing, oscillator circuits, and as a switch in digital circuits.
- TO-78 Package: Enclosed in a metal TO-78 package, the 2N2920 is not only durable but also offers superior thermal performance, making it reliable in a variety of operating conditions.
Applications
The Microchip Technology 2N2920 is commonly used in:
- Audio amplifiers and preamplifiers
- Active filters and mixers
- Voltage comparators
- Signal processing circuits
- Temperature and pressure sensors
- Communication equipment
Technical Specifications
Parameter
Value
Configuration
Dual NPN
Collector-Emitter Voltage (Vceo)
60V
Collector-Base Voltage (Vcbo)
60V
Emitter-Base Voltage (Vebo)
7V
Collector Current (Ic)
500mA
Power Dissipation (Pd)
800mW
With its reliable performance and Microchip's commitment to quality, the 2N2920 is a go-to component for engineers and designers looking for a dependable dual NPN transistor solution.