EN
  • EN
  • DE

47L16T-E/ST

Part No 47L16T-E/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC EERAM 16KBIT I2C 1MHZ 8TSSOP / EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 1ms
Access Time 400 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 47L16
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1341527-47L16T-E/ST
Ultra Librarian 3D Model Ultra Librarian 47L16T-E/ST CAD Model

Description

Product Overview: 47L16T-E/ST from Microchip Technology

The 47L16T-E/ST is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) product from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is specifically designed for high-performance data storage applications where durability, low power consumption, and data integrity are paramount.

Key Features

  • Capacity: The 47L16T-E/ST offers a storage capacity that is suitable for a variety of applications, including configuration parameters, serial numbers, and calibration data.
  • Interface: It features a standard I2C interface, which allows for easy integration into most microcontroller-based systems with minimal pin count.
  • Speed: With fast data transfer rates, it is well-suited for applications that require quick access to stored information.
  • Low Power Consumption: The device is designed for energy-efficient operation, making it ideal for battery-powered and portable applications.
  • Reliability: Microchip's EEPROMs are known for their high reliability and long data retention times, ensuring that your data is safe over the product's lifespan.
  • Temperature Range: This device operates over an industrial temperature range, making it suitable for use in environments with extreme conditions.
  • Package: The 47L16T-E/ST comes in a small, surface-mount package, allowing for a compact footprint on the PCB.

Applications

The versatility of the 47L16T-E/ST makes it an excellent choice for a wide array of applications. It is commonly used in consumer electronics, industrial control systems, medical devices, automotive applications, and IoT devices, among others. Its robust design ensures that it can meet the stringent requirements of these diverse fields.

Conclusion

In summary, the 47L16T-E/ST from Microchip Technology is a reliable and efficient EEPROM solution that offers a blend of performance, durability, and convenience. Its comprehensive feature set ensures that it can meet the needs of designers and engineers looking to incorporate non-volatile memory into their systems with confidence.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess