EN
  • EN
  • DE

LAN9218I-MT

Part No LAN9218I-MT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description High-Performance Single-Chip 10/100 Ethernet Controller with HP Auto-MDIX & Industrial Temperature Support | IC CONTROLLER ETHERNET 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface Parallel
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.3V
Supply Current 40mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number LAN9218
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1195035-LAN9218I-MT
Manufacturer Homepage www.smsc.com
Family Name LAN9218
Introduction Date August 31, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9218I-MT CAD Model

Description

Microchip Technology's LAN9218I-MT Ethernet Controller

The LAN9218I-MT is a high-performance, full-featured Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust Ethernet interface controller is ideally suited for embedded applications requiring connectivity through a reliable and efficient network interface.

Key Features

  • High-Speed Ethernet: The LAN9218I-MT offers a Non-PCI 10/100 Ethernet controller, supporting fast data transfer rates that are essential for modern networked applications.
  • Flexible Interface Options: It provides a versatile set of interfaces including an 8/16-bit SRAM-like host interface, facilitating easy integration with a wide range of microcontrollers and processors.
  • Advanced Packet Processing: Featuring a large frame buffer memory and hardware-assisted checksum processing, this controller ensures efficient packet handling, offloading CPU tasks, and improving overall system performance.
  • Low Power Consumption: The LAN9218I-MT is designed with power-saving features such as dynamic power management and Magic Packet wake-up, making it suitable for power-sensitive applications.
  • Industrial Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and stability in harsh environments.
  • Comprehensive Software Support: Microchip provides extensive software support with drivers and sample code to accelerate development time and reduce time-to-market.

Applications

The LAN9218I-MT is an excellent choice for a broad spectrum of applications, including:

  • Industrial Automation
  • Medical Equipment
  • Embedded Systems
  • Point of Sale Terminals
  • Networked Printers
  • Security Systems

With its robust design, comprehensive feature set, and extensive support, the LAN9218I-MT from Microchip Technology represents a superior solution for designers looking to add reliable Ethernet connectivity to their embedded projects. Its performance and versatility make it an ideal choice for a multitude of networking applications where efficiency and reliability are paramount.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0149 $66.0298
4+ $30.9254 $123.7016
6+ $29.8806 $179.2836
8+ $27.7911 $222.3288
10+ $26.7463 $267.4630
12+ $25.7015 $308.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess