Products specifications

Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8, 128 x 16
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1501388-93C56-E/SN
Ultra Librarian 3D Model Ultra Librarian 93C56-E/SN CAD Model

You May Also Be Interested in

Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
ECAD model for W25Q128FWFIG TR
Micron Technology Inc.
IC FLASH 128GBIT MMC 153VFBGA / FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $84.2106
ECAD model for MTFC16GAKAECN-2M WT TR
Micron Technology Inc.
IC FLASH 128GBIT PAR 48TSOP I / FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 48-TSOP I
Lowest to $20.1077
ECAD model for MT29F128G08CFABBWP-12IT:B
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $2.5114
ECAD model for W25Q64JWZPIQ
Renesas Electronics America
IC EEPROM 512KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for R1EX24512BSAS0A#S0
ISSI, Integrated Silicon Solution Inc
IC SRAM 256KBIT PAR 28TSOP I / SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10 ns 28-TSOP I
Lowest to $1.7875
ECAD model for IS61LV256AL-10TLI-TR
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
ECAD model for R1LP0108ESA-7SI#B0
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 250 kHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46LZM8X
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8443
ECAD model for MX25V1606FM2I03

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention