Products specifications

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Series POWER MOS V®
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1000 V
Current - Continuous Drain (Id) @ 25°C 34A (Tc)
Rds On (Max) @ Id, Vgs 250mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id 4V @ 5mA
Gate Charge (Qg) (Max) @ Vgs 990 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 18000 pF @ 25 V
Mounting Type Chassis Mount
Supplier Device Package ISOTOP®
Package / Case SOT-227-4, miniBLOC
Base Product Number APT10025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1003503-APT10025JVR
Ultra Librarian 3D Model Ultra Librarian APT10025JVR CAD Model

Description

Microchip Technology's APT10025JVR Power MOSFET

Introducing the APT10025JVR, a state-of-the-art Power MOSFET from Microchip Technology designed for high-efficiency power conversion and management applications. This robust MOSFET is an ideal choice for engineers and designers looking for a reliable and powerful component that can handle demanding electrical environments.

Key Features:

  • High Voltage Tolerance: The APT10025JVR operates at a high drain-source voltage (V<sub>DS), making it suitable for a range of applications that require high voltage operation without compromising performance.
  • Low On-Resistance: With its low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and improved efficiency, which is critical for power-sensitive designs.
  • Fast Switching: The device is engineered for fast switching speeds, enabling high-frequency operation while reducing switching losses, which is essential for power supply and converter applications.
  • Enhanced Thermal Performance: The APT10025JVR comes in a package that offers excellent thermal performance, ensuring reliability and longevity even under high-temperature conditions.
  • Ruggedness: This Power MOSFET is designed to withstand harsh conditions, making it a reliable choice for industrial, automotive, and other challenging environments.

Applications:

The APT10025JVR is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives and Inverters
  • Battery Management Systems
  • Renewable Energy Systems
  • Power Factor Correction (PFC) Circuits

Technical Specifications:

Parameter Value Drain-Source Voltage (V<sub>DS) 1000V Continuous Drain Current (I<sub>D) 23A Power Dissipation (P<sub>D) 470W R<sub>DS(on) 0.25Ω Operating Temperature Range -55°C to +150°C

In conclusion, the APT10025JVR from Microchip Technology is a powerful and efficient Power MOSFET that provides excellent performance for a wide range of high-voltage applications. Its durability, coupled with Microchip's reputation for quality, makes it a top choice for professionals in the electronics industry.

You May Also Be Interested in

Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE
Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to $14.2068
ECAD model for IPT60R035CFD7XTMA1
IXYS
MOSFET N-CH 300V 94A TO268 / N-Channel 300 V 94A (Tc) 1040W (Tc) Surface Mount TO-268AA
Lowest to $19.1717
ECAD model for IXFT94N30P3
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to $0.5255
ECAD model for AONS36306
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG
Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to $0.7185
ECAD model for IPD60R1K0CEAUMA1
ON Semiconductor
MOSFET N-CH 60V 14A/50A 5DFN / N-Channel 60 V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $1.5033
ECAD model for NTMFS5C673NT1G
STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5970 $116.5970
2+ $112.8359 $225.6718
3+ $109.0747 $327.2241
4+ $97.7911 $391.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 930 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention