EN
  • EN
  • DE

APT10050B2VRG

Part No APT10050B2VRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 1KV 21A 3-Pin(3+Tab) T-MAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-264
Continuous Drain Current (ID) 21 A
Current Rating 21 A
Drain to Source Voltage (Vdss) 1 kV
Fall Time 8 ns
Gate to Source Voltage (Vgs) 30 V
Input Capacitance 7.9 nF
Lead Free Lead Free
Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
Power Dissipation 520 W
Radiation Hardening No
Rise Time 13 ns
RoHS Compliant
Turn-Off Delay Time 59 ns
Turn-On Delay Time 16 ns
Voltage Rating (DC) 1 kV
Win Source Part Number 1185061-APT10050B2VRG
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT10050B2VRG CAD Model

Description

Microchip Technology's APT10050B2VRG

The APT10050B2VRG is a state-of-the-art power transistor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is part of Microchip's extensive portfolio of semiconductor devices, specifically tailored for efficient power management and conversion in a wide range of applications.

Key Features:

  • Voltage Rating: The APT10050B2VRG boasts a robust voltage rating, allowing it to handle high power operations with ease, making it suitable for demanding environments.
  • Current Capacity: With its high current capacity, this power transistor can support large currents, ideal for heavy-duty applications that require reliable power delivery.
  • Temperature Tolerance: Designed to withstand significant thermal variations, the APT10050B2VRG operates effectively across a wide temperature range, ensuring stability and performance under varying conditions.
  • Efficiency: The device is engineered for maximum energy efficiency, reducing power loss during operation and contributing to the overall energy saving of the system it's integrated into.
  • Durability: Microchip's commitment to quality means that the APT10050B2VRG is built to last, with a robust construction that resists wear and tear, ensuring a long operational lifespan.

Applications:

The APT10050B2VRG is versatile and can be used in various applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Inverters and Converters
  • Renewable Energy Systems

Why Choose the APT10050B2VRG?

Choosing the APT10050B2VRG for your power management needs means selecting a product that offers reliability, efficiency, and performance. Microchip Technology's dedication to innovation is evident in this device, which is designed to meet the rigorous demands of modern electronic systems. With its combination of power handling capabilities, thermal resilience, and efficiency, the APT10050B2VRG is an excellent choice for designers looking to optimize their power systems for peak performance.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess