EN
  • EN
  • DE

NVMFS6H800NT1G

Part No NVMFS6H800NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 28A/203A 5DFN  /  N-Channel 80 V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 28A (Ta), 203A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.1mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 330µA
Gate Charge (Qg) (Max) @ Vgs 85 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5530 pF @ 40 V
Power Dissipation (Max) 3.8W (Ta), 200W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVMFS6H800NT1GOSCT,NVMFS6H800NT1GOSDKR,NVMFS6H800NT1GOSTR,NVMFS6H800NT1G-ND
Standard Package 1,500
Win Source Part Number 1126926-NVMFS6H800NT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS6H800NT1G CAD Model

Description

ON Semiconductor NVMFS6H800NT1G Overview

The NVMFS6H800NT1G is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leader in the field of energy-efficient innovations. This high-performance, N-channel MOSFET is designed to meet the rigorous demands of today's advanced electronic applications, offering exceptional power density, efficiency, and reliability.

Key Features

  • High Current Capacity: This MOSFET is capable of handling continuous drain currents up to 48A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical R<sub>DS(on) of just 6.7mΩ, the NVMFS6H800NT1G ensures minimal power loss and improved overall efficiency.
  • Fast Switching Speed: The device's fast switching capabilities reduce switching losses, contributing to enhanced performance in high-frequency applications.
  • Enhanced Thermal Performance: Thanks to its advanced package design, this MOSFET exhibits superior thermal performance, ensuring reliability even under strenuous operating conditions.
  • Robust Design: Engineered for durability, the NVMFS6H800NT1G is designed to withstand high energy pulses in the avalanche and commutation modes.

Applications

The versatility of the NVMFS6H800NT1G makes it an excellent choice for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive systems
  • Computing and server systems
  • Solar inverters

Package and Environmental Compliance

The NVMFS6H800NT1G comes in a compact 5x6mm PDFN package, which not only saves space but also allows for efficient heat dissipation. ON Semiconductor is committed to sustainability, and this product is no exception; it is fully RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

In conclusion, the NVMFS6H800NT1G from ON Semiconductor is a powerful and versatile MOSFET that offers superior performance for engineers looking to optimize their power management solutions. With its robust design and energy-efficient operation, it stands as an ideal choice for modern high-performance electronic systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6253 $50.8783
24+ $4.3325 $103.9800
36+ $4.1862 $150.7032
52+ $3.8934 $202.4568
67+ $3.7470 $251.0490
84+ $3.6007 $302.4588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,299 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess