Products specifications

Technology MOSFET (Metal Oxide)
Configuration N-Channel
Frequency 175MHz
Voltage - Test 50 V
Current Rating (Amps) 40A
Current - Test 250 mA
Power - Output 450W
Voltage - Rated 130 V
Case / Package STAC244F
Supplier Device Package STAC244F
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1510460-STAC2942BW
Ultra Librarian 3D Model Ultra Librarian STAC2942BW CAD Model

You May Also Be Interested in

Ampleon USA Inc.
RF PFET, 2-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G13L-250P,112
Ampleon USA Inc.
RF MOSFET LDMOS 104V 1.4GHZ 20MA
Need more? Email Us
ECAD model for BLP10H603AZ
Vishay
Need more? Email Us
ECAD model for SI6926AEDQ-T1-E3
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 250V 17A 3-Pin(3+Tab) TO-220SIS
Need more? Email Us
ECAD model for TK17A25D,S4X(S
ON Semiconductor
MOSFET N-CH 30V 4.6A/26A 8WDFN / N-Channel 30 V 4.6A (Ta), 26A (Tc) 840mW (Ta), 27.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Lowest to $0.5185
ECAD model for NTTFS4840NTAG
NXP / Nexperia
MOSFET RF SOT23 TO-236AB / RF Mosfet SOT-23 (TO-236AB)
Lowest to $0.3503
ECAD model for ON5520,215
ON Semiconductor
MOSFET N-CH 80V 28A/203A 5DFN / N-Channel 80 V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $7.3309
ECAD model for NVMFS6H800NT1G
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 250V 1.7A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCS8008-H(TE12L,Q

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention