Products specifications Report Issue?

FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 67A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 38mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 225 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 6120 pF @ 25 V
Power Dissipation (Max) 370W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package D3Pak
Case / Package TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1495108-APT20M38SVRG
Ultra Librarian 3D Model Ultra Librarian APT20M38SVRG CAD Model

You May Also Be Interested in

IXYS
MOSFET N-CH 500V 16A TO3P
Need more? Email Us
ECAD model for IXTQ450P2
ON Semiconductor
MOSFET N-CH 40V 16A 8WDFN
Lowest to $3.9117
ECAD model for NVTFS5811NLTWG
Infineon Technologies
MOSFET N-CH 600V 3.1A TO252-3
Need more? Email Us
ECAD model for IPD60R1K5CEATMA1
Rohm Semiconductor
MOSFET N-CH 250V 51A LPTS
Lowest to $3.8717
ECAD model for RCJ510N25TL
Toshiba Semiconductor and Storage
MOSFET N-CH 600V 30.8A TO220
Need more? Email Us
ECAD model for TK31E60X,S1X
IXYS
MOSFET N-CH 40V 600A 24SMPD
Need more? Email Us
ECAD model for MMIX1T600N04T2
IXYS
MOSFET N-CH 500V 50A TO3P
Need more? Email Us
ECAD model for IXFQ50N50P3
IXYS
MOSFET N-CH 1200V 1.4A TO220AB
Need more? Email Us
ECAD model for IXTP1R4N120P
IXYS
MOSFET N-CH 100V 360A PLUS247-3
Need more? Email Us
ECAD model for IXFX360N10T

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8422 $80.8422
2+ $78.3159 $156.6318
3+ $75.7895 $227.3685
4+ $73.2632 $293.0528
6+ $65.6843 $394.1058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention