EN
  • EN
  • DE

APT30D20BCAG

Part No APT30D20BCAG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 30A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Anode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 24 ns
Current - Reverse Leakage @ Vr 250 µA @ 200 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT30
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564021-APT30D20BCAG
Ultra Librarian 3D Model Ultra Librarian APT30D20BCAG CAD Model

Description

Microchip Technology's APT30D20BCAG - Advanced Power MOSFET

The APT30D20BCAG is a state-of-the-art power MOSFET designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This device is engineered to deliver high-efficiency power conversion and control in a wide range of applications, from power supplies to motor drives, and renewable energy systems to automotive electronics.

Key Features:

  • Device Type: Power MOSFET
  • Voltage Rating: 200V, which allows for robust performance in high-voltage applications.
  • Current Rating: The APT30D20BCAG can handle a continuous drain current of 30A, making it suitable for high-power applications.
  • Low On-Resistance: With a low RDS(on), it ensures minimal power loss and heat generation.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET minimizes switching losses.
  • Package: The device comes in a TO-247 package, which is known for its high power dissipation capability.
  • Robustness: It features a rugged, avalanche-rated design for reliable operation under stressful conditions.

Applications:

The versatility of the APT30D20BCAG makes it an ideal choice for a variety of power applications. These include:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Inverter Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Electronics
  • Solar Power Systems
  • Wind Turbines

Advantages:

The APT30D20BCAG MOSFET from Microchip Technology offers several advantages to designers and engineers. Its high voltage and current handling capabilities, combined with low on-resistance, provide efficient power management. The fast switching speeds reduce energy losses and improve overall performance. Moreover, the TO-247 package ensures that the device can handle higher thermal loads, extending its reliability and lifespan even in demanding conditions.

Conclusion:

For those in need of a robust, efficient, and reliable power MOSFET, the APT30D20BCAG by Microchip Technology is an excellent choice. Its advanced features enable improved performance in a broad range of power applications, making it a valuable component in any high-power electronic system.

You May Also Be Interested in

Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5529 $59.8703
17+ $7.0178 $119.3026
26+ $6.7986 $176.7636
36+ $6.5793 $236.8548
46+ $6.3599 $292.5554
61+ $5.7020 $347.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess