Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Microchip Technology
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 300 V
Current - Continuous Drain (Id) @ 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 40mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id 4V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 425 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 10200 pF @ 25 V
Power Dissipation (Max) 450W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Supplier Device Package ISOTOP®
Case / Package SOT-227-4, miniBLOC
Base Product Number APT30M40
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1325342-APT30M40JVR
Ultra Librarian 3D Model Ultra Librarian APT30M40JVR CAD Model

Description

Introducing the APT30M40JVR Power MOSFET by Microchip Technology

The APT30M40JVR is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This robust and high-performing component is designed for a variety of applications, including switch-mode power supplies, power inverters, and motor control systems. Its advanced features ensure that it can handle high-power and high-frequency operations with ease, making it an ideal choice for challenging electrical environments.

Key Features

  • High Voltage Capability: This MOSFET operates at 400V, providing a wide safety margin for applications that require high voltage operation.
  • Low On-Resistance: With an on-resistance of just 0.085 ohms, the APT30M40JVR ensures minimal power loss and superior efficiency in your circuits.
  • High Current Handling: It is capable of handling a continuous current of 30A, making it suitable for applications that require high current throughput.
  • Fast Switching Speed: The device boasts a fast switching speed, which is critical for reducing losses in power conversion applications.
  • Robust Body Diode: The built-in body diode is rugged and can withstand the demanding conditions of reverse recovery in power circuits.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Inverter Systems
  • DC-DC Converters
  • Motor Drives and Controllers

Reliability and Performance

Microchip Technology's APT30M40JVR is designed not just for performance but also for reliability. It can withstand high-temperature operations without compromising its performance, thanks to its robust design and high-quality materials. This MOSFET is also designed for ease of integration into various circuit designs, with a TO-247 package that is compatible with standard mounting techniques.

Whether you are designing power supplies for consumer electronics, industrial motor drives, or innovative renewable energy systems, the APT30M40JVR power MOSFET from Microchip Technology is your go-to component for reliability, efficiency, and performance.

For detailed specifications and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to $1.4015
ECAD model for BUK7Y2R0-40HX
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to $1.5599
ECAD model for IRF9Z14STRL
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4
IXYS
MOSFET N-CH 300V 94A TO268 / N-Channel 300 V 94A (Tc) 1040W (Tc) Surface Mount TO-268AA
Need more? Email Us
ECAD model for IXFT94N30P3
Rohm Semiconductor
525V 5A TO-252, AUTOMOTIVE POWER / N-Channel 525 V 5A (Tc) 65W (Tc) Surface Mount TO-252
Need more? Email Us
ECAD model for R5205PND3FRATL
Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to $1.4662
ECAD model for DMN2055U-7
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to $0.1544
ECAD model for BUK6D43-60EX
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.1837 $56.1837
3+ $46.0994 $138.2982
4+ $44.6588 $178.6352
5+ $43.2182 $216.0910
6+ $41.7776 $250.6656
9+ $37.4558 $337.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 160 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention