Products specifications

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer Microchip Technology
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 100 A
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 80A
Power - Max 1041 W
Input Type Standard
Mounting Through Hole
Case / Package TO-247-3 Variant
Supplier Device Package T-MAX™ [B2]
Base Product Number APT80GP60
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT80GP60B2GMI,APT80GP60B2GMI-ND
Standard Package 1
Win Source Part Number 1324951-APT80GP60B2G
Ultra Librarian 3D Model Ultra Librarian APT80GP60B2G CAD Model

Description

The APT80GP60B2G is an advanced insulated-gate bipolar transistor (IGBT) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance IGBT is designed to meet the demanding needs of a wide range of power applications, offering both high efficiency and fast switching capabilities.

Key Features

  • High Voltage Rating: The APT80GP60B2G is rated for 600V, making it suitable for high voltage applications that require efficient power conversion and control.
  • Low On-Resistance: With an exceptionally low on-resistance, this IGBT ensures minimal conduction losses, thereby enhancing overall system efficiency.
  • Fast Switching Speed: The device boasts fast switching speed, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • Robust Design: The APT80GP60B2G is built to withstand harsh conditions, providing reliable performance even under extreme temperatures and stress.

Applications

The versatility of the APT80GP60B2G allows it to be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Inductive Heating
  • Switch Mode Power Supplies (SMPS)

Product Advantages

Choosing the APT80GP60B2G for your power applications comes with several advantages:

  • The device's high efficiency reduces thermal stress and extends the life of the system.
  • Its fast switching capability allows for higher performance in applications that require quick response times.
  • The robust construction ensures that the IGBT can handle the rigors of industrial environments, providing a reliable solution for critical applications.

With the APT80GP60B2G, Microchip Technology continues to demonstrate its commitment to providing innovative and reliable power management solutions that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
Alpha & Omega Semiconductor Inc.
IGBT 600V 120A 417W TO247
Lowest to $1.1306
ECAD model for AOK60B60D1
Microchip Technology
IGBT 900V 101A 543W TMAX
Lowest to $29.8089
ECAD model for APT40GP90B2DQ2G
Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to $1.9248
ECAD model for IRG4BC10SD-LPBF
Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
IXYS
IGBT PT 650V 240A TO-264
Lowest to $52.9287
ECAD model for IXXK110N65B4H1
Infineon Technologies
IGBT 600V 16A 60W D2PAK
Need more? Email Us
ECAD model for IRG4BC20K-STRRP
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
ECAD model for IXGT24N170AH1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention