Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 1ms
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AT28C64
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565534-AT28C64-20PC
Ultra Librarian 3D Model Ultra Librarian AT28C64-20PC CAD Model

Description

Microchip Technology AT28C64-20PC EEPROM

The AT28C64-20PC is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit brought to you by Microchip Technology. This device offers a versatile storage solution that is ideal for applications requiring data and program storage that must be modifiable in the field. The AT28C64-20PC is designed to deliver reliability and endurance, making it a preferred choice for a wide array of electronic systems.

This EEPROM comes in a 28-pin DIP (Dual In-line Package) configuration, which is widely used in the industry and ensures easy integration into your existing designs. With a storage capacity of 64 Kilobits (8 Kilobytes), it provides ample space for your configuration parameters, boot code, or small application data.

The AT28C64-20PC operates with a 5V power supply and features a fast access time of 200 nanoseconds, enabling quick read operations that are essential for performance-critical applications. This speed is complemented by a simple and efficient parallel interface, facilitating seamless communication with microcontrollers and other digital systems.

One of the significant advantages of the AT28C64-20PC is its ease of use. It supports 100,000 write/erase cycles and has a data retention period of 10 years, ensuring the longevity and durability of your data storage. The device also features software data protection, providing a secure means of preventing accidental data corruption during power transitions.

Microchip Technology's commitment to quality means that the AT28C64-20PC is manufactured to high standards, ensuring consistent performance across different environmental conditions. It is suitable for a diverse range of applications, including industrial control systems, medical devices, automotive electronics, and consumer electronics, among others.

With its robust design, fast access times, and high reliability, the AT28C64-20PC from Microchip Technology is an excellent choice for designers and engineers looking to integrate non-volatile memory into their projects.

You May Also Be Interested in

Infineon Technologies
IC NVSRAM 8MBIT PARALLEL 48FBGA
Lowest to $45.4654
ECAD model for CY14B108N-BA45XI
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 32SOJ / SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ
Need more? Email Us
ECAD model for CY7C1019BN-15VC
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP II
Need more? Email Us
ECAD model for CY7C1021B-12ZC
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $30.1202
ECAD model for IS25LQ032B-JBLE-TR
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOJ / SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ
Need more? Email Us
ECAD model for CY7C1399BN-12VC
Infineon Technologies
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $0.7375
ECAD model for CY7C1168KV18-400BZXC
Infineon Technologies
IC SRAM 9MBIT 100MHZ 100LQFP
Need more? Email Us
ECAD model for CY7C1361A-100AC
Infineon Technologies
IC NVSRAM 8MBIT PAR 44TSOP II
Lowest to $114.9418
ECAD model for CY14B108L-ZS20XI
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $58.0314
ECAD model for CY7C1370B-133BZC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention