EN
  • EN
  • DE

AT89LS53-12PC

Part No AT89LS53-12PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 12KB FLASH 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LS
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT89LS53
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566151-AT89LS53-12PC
Ultra Librarian 3D Model Ultra Librarian AT89LS53-12PC CAD Model

Description

Microchip Technology AT89LS53-12PC Microcontroller

The AT89LS53-12PC is a powerful microcontroller from Microchip Technology, designed to offer a high-performance solution for embedded systems. As a member of the industry-leading AT89 microcontroller family, this device integrates a wealth of features to address the demanding requirements of automation, consumer electronics, and IoT applications.

At the heart of the AT89LS53-12PC is an 8-bit CPU with a 12MHz clock speed, ensuring swift processing and response times for time-sensitive operations. This microcontroller operates at a voltage range of 4V to 5.5V, making it versatile for various power supply designs. Its robust architecture is built to execute instructions efficiently, which is crucial for applications that require high-speed data processing and real-time control.

The device comes with 12KB of flash memory, providing ample space for application code storage and facilitating in-system programmability. This feature allows for convenient firmware updates, which is essential for future-proofing products and extending their lifecycle. Additionally, the AT89LS53-12PC is equipped with 256 bytes of RAM, enabling smooth operation and data manipulation.

Connectivity and interface options are fundamental for modern microcontrollers, and the AT89LS53-12PC does not disappoint. It includes a full-duplex UART serial port, making it simple to integrate into communication networks and interface with other devices like sensors, actuators, and human-machine interfaces (HMIs). It also boasts multiple I/O lines, three 16-bit timer/counters, a six-vector two-level interrupt architecture, and a watchdog timer, all of which contribute to its versatility in various applications.

The microcontroller is housed in a 40-pin DIP (Dual Inline Package), which is widely used and preferred for prototyping and small-scale production due to its ease of handling and soldering. The AT89LS53-12PC is also characterized by its low power consumption, which is particularly important for battery-operated devices.

In summary, the AT89LS53-12PC microcontroller from Microchip Technology is a feature-rich, reliable, and cost-effective solution for a broad range of embedded system applications. Its combination of processing power, memory capacity, and versatile peripherals make it an excellent choice for designers and engineers looking to develop advanced electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess