EN
  • EN
  • DE

AT91SAM7SE512B-AU

Part No AT91SAM7SE512B-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit/32-bit ARM7TDMI RISC 512KB Flash 1.8V/3.3V 128-Pin LQFP Tray / IC MCU 32BIT 512KB FLASH 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 55MHz
Connectivity EBI/EMI, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 88
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.65V ~ 1.95V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (20x14)
Family Part Number AT91SAM7SE512
Manufacturer Pack Quantity 72
MSL Level 3 (168 Hours)
Win Source Part Number 713557-AT91SAM7SE512B-AU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AT91SAM7SE512
ECCN 3A991.a.2
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AT91SAM7SE512B-AU CAD Model

Description

Microchip Technology AT91SAM7SE512B-AU Microcontroller

The AT91SAM7SE512B-AU is a high-performance microcontroller from Microchip Technology, designed for a wide range of embedded applications. This ARM7TDMI-based microcontroller operates at a maximum speed of 55 MHz and features 512KB of high-speed Flash memory, making it an ideal choice for applications that require fast and reliable data processing capabilities.

Key Features:

  • Core: ARM7TDMI processor running up to 55MHz
  • Memory: 512KB of Flash memory and 80KB of SRAM
  • External Bus Interface: Supports SDRAM and static memories for flexible expansion
  • Power Management: Embedded voltage regulator for single supply operation and power-saving modes for increased efficiency
  • Peripherals:
    • USB 2.0 Full Speed Device Port
    • Two USARTs, SPI, SSC, TWI (I2C)
    • Eight-channel 10-bit ADC and two PWM channels
  • Security: Features to ensure secure system operation, including a hardware random number generator and memory protection unit
  • Debugging: JTAG and ICE interfaces for in-system programming and debugging
  • Package: LQFP144 package for easy integration into various designs

The AT91SAM7SE512B-AU is tailored for applications that demand high-speed data transfers and efficient operation, such as industrial control systems, medical devices, and smart IoT devices. Its comprehensive set of peripherals allows for versatile connectivity and control options, while the memory protection unit and hardware random number generator provide a secure environment for critical applications.

With its integrated voltage regulator, the microcontroller can be powered directly from a single supply, simplifying the power design of the system. The power-saving modes, including Idle and Power-down, enable the device to minimize energy consumption, making it suitable for battery-operated devices.

Developers will appreciate the full set of development tools available for the AT91SAM7SE512B-AU, including development boards, software libraries, and debugging tools, which facilitate rapid development and prototyping of applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6762 $55.3524
5+ $22.7087 $113.5435
7+ $21.9990 $153.9930
10+ $21.2894 $212.8940
13+ $20.5797 $267.5361
17+ $18.4508 $313.6636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess