EN
  • EN
  • DE

AT91SAM9625

Part No AT91SAM9625
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205704-AT91SAM9625
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT91SAM9625 CAD Model

Description

Microchip Technology's AT91SAM9625 Microcontroller

The AT91SAM9625 is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications that require significant processing power, low power consumption, and a rich set of peripherals. This ARM-based microcontroller is part of Microchip's SAM9 series and is particularly well-suited for industrial control systems, consumer electronics, and real-time computing tasks.

At the heart of the AT91SAM9625 is an ARM926EJ-S processor core, which operates at speeds up to 400 MHz, delivering the computational power necessary to handle complex algorithms and demanding applications. The core features a Jazelle technology for Java acceleration, enhancing the execution of Java applications, and a 16KB instruction and 16KB data cache to improve system performance.

The microcontroller includes a comprehensive set of peripherals, such as multiple UARTs, SPI, I2C, and USB interfaces, enabling seamless communication with other devices and systems. Its high-speed connectivity options are complemented by a robust set of I/O ports for versatile control and interfacing capabilities. The AT91SAM9625 also supports a wide array of external memory interfaces, including SDRAM, Static memories, and NAND Flash, making it a flexible choice for systems requiring extensive data storage.

For graphical user interfaces, the AT91SAM9625 comes with an integrated LCD controller that supports both STN and TFT displays, allowing developers to create rich, visual user experiences. The microcontroller also features a touch screen interface, further enhancing its suitability for modern interactive applications.

Safety and security are paramount in today's devices, and the AT91SAM9625 addresses these concerns with a built-in security module. This module provides features such as secure boot, hardware encryption, and random number generation, ensuring that sensitive data remains protected.

Power management is another critical aspect of the AT91SAM9625 design. The microcontroller includes power-saving features like multiple power-down modes and a built-in voltage regulator, which contribute to the extended battery life of portable devices. These features, along with its robust architecture, make the AT91SAM9625 a reliable and efficient choice for designers looking to create advanced and power-conscious electronic products.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess