EN
  • EN
  • DE

AT93C56PC

Part No AT93C56PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046696-AT93C56PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C56PC CAD Model

Description

Microchip Technology AT93C56PC EEPROM

The Microchip Technology AT93C56PC is a high-performance, 2K EEPROM (Electrically Erasable Programmable Read-Only Memory) chip, offering a reliable and convenient storage solution for a wide range of applications. This particular model is part of Microchip's renowned AT93C series, which is designed to provide flexible non-volatile memory storage with low power consumption and high endurance.

Key Features

  • Memory Size: The AT93C56PC provides a storage capacity of 2K (2,048 bits), organized as 128 x 16 or 256 x 8 selectable by the user. This allows for flexible data storage options, making it suitable for configuration parameters, serial numbers, calibration data, and more.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with many 5V systems and ensuring reliable operation even under varying power conditions.
  • Communication Interface: The device utilizes the industry-standard 3-wire serial EEPROM interface, which simplifies integration into existing designs and supports easy communication with a wide variety of microcontrollers and processors.
  • Write Cycle Time: With a write cycle time of only 6 ms, the AT93C56PC allows for rapid data updates, ensuring minimal delay in write operations and efficient system performance.
  • Endurance: The EEPROM is designed for high endurance with 1 million write cycles per byte and a data retention period of 100 years, guaranteeing long-term reliability of stored information.
  • Package: Available in a PDIP (Plastic Dual In-line Package), the AT93C56PC is easy to handle and integrate into through-hole PCB designs, catering to a broad range of applications, including consumer electronics, industrial control systems, and automotive electronics.

Applications

The AT93C56PC is versatile enough to fit into numerous applications. It is frequently used in situations where small amounts of data need to be stored and retrieved without the risk of data loss in case of power failure. These include device configuration, calibration data storage, device identification, and keeping track of user settings in consumer electronics.

Overall, the Microchip Technology AT93C56PC EEPROM offers a blend of flexibility, efficiency, and durability, making it a top choice for designers looking for a reliable non-volatile memory solution.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess