EN
  • EN
  • DE

AT89C51CC02CAUM

Part No AT89C51CC02CAUM
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046647-AT89C51CC02CAUM
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C51CC02CAUM CAD Model

Description

Microchip Technology's AT89C51CC02CAUM Microcontroller

The AT89C51CC02CAUM is a high-performance microcontroller from Microchip Technology, designed to offer robust solutions for embedded systems. This advanced microcontroller is based on the industry-standard 80C51 microcontroller architecture, which ensures compatibility with a wide range of existing software and modules, while also providing significant enhancements in performance and functionality.

At the heart of the AT89C51CC02CAUM lies a powerful 8-bit CPU that operates at up to 60 MHz, providing the computational speed required for complex tasks and real-time processing. The device is equipped with 32KB of flash memory, allowing for ample program storage space, and is particularly suitable for applications that require frequent code updates or data storage, thanks to its in-system programmable flash.

In addition to its memory capabilities, the AT89C51CC02CAUM boasts a range of integrated peripherals that enhance its versatility. It includes 1KB of RAM for data processing, two data pointers for faster data manipulation, and a full-duplex UART for serial communication. Furthermore, the microcontroller features a robust set of I/O lines, three 16-bit timers/counters, and a dedicated watchdog timer for system reliability and integrity.

The microcontroller also supports a wide operating voltage range of 2.7V to 5.5V, making it suitable for various power supply conditions and ensuring compatibility with both 5V and 3.3V logic levels. This flexibility is critical for battery-operated devices and mixed-voltage systems.

For enhanced connectivity, the AT89C51CC02CAUM provides a range of interfaces, including SPI and an address/data bus for interfacing with external memory and other peripherals. This feature set makes it an ideal choice for industrial control systems, home automation, automotive applications, and other embedded systems that require reliable and consistent performance.

Overall, the Microchip Technology's AT89C51CC02CAUM microcontroller is a sophisticated and reliable choice for designers looking to develop or upgrade their embedded systems with a powerful, feature-rich MCU.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess