Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Tray
Product Status Active
Accessory Type ICE50 Personality Adapter
For Use With/Related Products tiny2313 PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.5100
Win Source Part Number 792650-ATADAPT2313
Ultra Librarian 3D Model Ultra Librarian ATADAPT2313 CAD Model

Description

Microchip Technology's ATADAPT2313 - A Versatile Adapter Board

Introducing the ATADAPT2313, a compact and versatile adapter board created by the renowned Microchip Technology. This innovative device is engineered to facilitate the seamless integration of Microchip's 20-pin TQFP (Thin Quad Flat Pack) and MLF (Micro Lead Frame) packaged microcontrollers into your existing prototypes or test circuits without the need for complex surface-mount soldering.

The ATADAPT2313 adapter board is designed to be user-friendly and accessible to both professionals and hobbyists. It comes equipped with a 20-pin TQFP to DIP (Dual Inline Package) footprint, which allows for easy insertion into a standard breadboard or through-hole prototype board. This feature significantly simplifies the prototyping phase, enabling rapid testing and development.

The adapter board also boasts a 20-pin MLF to DIP footprint, providing further flexibility. This dual compatibility ensures that the ATADAPT2313 caters to a wide array of Microchip's microcontrollers, thus expanding its utility across multiple projects and applications. Whether you are working on a simple home project or a complex industrial application, the ATADAPT2313 is an indispensable tool for integrating Microchip's technology into your design.

Additionally, the ATADAPT2313 includes a variety of features to enhance its functionality. These include additional breakout pins for each of the microcontroller's I/O ports, enabling easy access for measurement and debugging. The adapter board also comes with decoupling capacitors to ensure stable operation, minimizing the risk of power fluctuations that could affect the performance of the microcontroller.

In summary, the ATADAPT2313 from Microchip Technology is a practical and efficient solution for engineers and enthusiasts looking to incorporate 20-pin TQFP or MLF packaged microcontrollers into their projects. Its ease of use, combined with its adaptability, makes it an essential component in the development and testing of electronic devices.

You May Also Be Interested in

Amd
FMC XM105 CONNECTIVITY CARD
Need more? Email Us
ECAD model for HW-FMC-XM105-G
Microchip Technology
ADAPTER PERSON ICE50 ATMEGA169 / mega169 TQFP - ICE50 Personality Adapter
Need more? Email Us
ECAD model for ATADAPMEGA169
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
ECAD model for PRT-14017
Infineon Technologies
PSOC EMU POD FEET FOR 8-SOIC / CY8C24123-24SI - Emulator Foot Kit
Need more? Email Us
ECAD model for CY3208-040
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
ECAD model for 4706
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
ECAD model for AC300024
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
ECAD model for LVBLDCMTR
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.6250
ECAD model for 3568
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
ECAD model for OCB100CZ

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention