EN
  • EN
  • DE

ATMEGA165P-16MUR

Part No ATMEGA165P-16MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFN / MCU 8-bit AVR RISC 16KB Flash 3.3V/5V 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 769210-ATMEGA165P-16MUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATMEGA165
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATMEGA165P-16MUR CAD Model

Description

Microchip Technology's ATMEGA165P-16MUR Microcontroller

The ATMEGA165P-16MUR is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology, combining 16KB ISP flash memory, 512-Byte EEPROM, 1KB SRAM, and a wealth of versatile peripherals. This microcontroller operates at a frequency of up to 16MHz and is designed to support complex functions with minimal power consumption, making it ideal for a wide range of applications, from industrial control systems to medical devices.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA165P-16MUR offers a perfect blend of power efficiency and performance.
  • Memory: 16KB of in-system programmable flash with read-while-write capabilities, 512 bytes of EEPROM, and 1KB of internal SRAM provide ample storage for code and data.
  • JTAG Interface: The inclusion of JTAG interface supports on-chip debugging and programming, which is essential for development and troubleshooting.
  • Peripheral Features: The device boasts two 8-bit timer/counters with PWM and prescaler, one 16-bit timer/counter with PWM and prescaler, and a range of other peripherals including USART, SPI serial port, and a 10-bit ADC with up to 8 channels.
  • Power Efficiency: The ATMEGA165P-16MUR operates between 4.5-5.5V and features multiple power-saving modes, which allow the device to balance performance with energy conservation.
  • Speed: With a maximum frequency of 16MHz, the microcontroller is well-suited for tasks that require fast processing and real-time responsiveness.
  • Packaging: The microcontroller comes in a 64-pad MLF (micro lead frame) package, which is both space-saving and suitable for automated assembly processes.

Whether you are developing consumer electronics, automotive systems, or IoT devices, the ATMEGA165P-16MUR from Microchip Technology is engineered to meet the demands of your application. Its robust architecture, coupled with extensive documentation and support, simplifies design processes and accelerates time to market.

With an impressive array of features and capabilities, the ATMEGA165P-16MUR stands out as a reliable and efficient choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9880 $50.7960
41+ $2.4517 $100.5197
64+ $2.3751 $152.0064
88+ $2.2985 $202.2680
113+ $2.2218 $251.0634
151+ $1.9920 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess