EN
  • EN
  • DE

ATMEGA169V-8MI

Part No ATMEGA169V-8MI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFN / MCU 8-bit AVR RISC 16KB Flash 2.5V/3.3V/5V 64-Pin MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Tray
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 769217-ATMEGA169V-8MI
Popularity Medium
Supply and Demand Status Balance
Family Name ATmega169V
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATMEGA169V-8MI CAD Model

Description

Microchip Technology's ATMEGA169V-8MI Microcontroller

The ATMEGA169V-8MI is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to provide an optimal balance between performance and power consumption. This microcontroller is based on the advanced AVR® RISC architecture, which enables it to execute most instructions in a single clock cycle, resulting in impressive throughput at MHz clock frequencies.

With its 16KB of in-system programmable flash memory, the ATMEGA169V-8MI offers plenty of space for application code, which can be updated through the device's JTAG interface. The microcontroller also features 512B EEPROM and 1KB SRAM, providing ample storage for data and operational parameters.

The ATMEGA169V-8MI operates at a voltage range of 1.8V to 5.5V, making it suitable for a wide array of applications that require varying power supplies. It has a maximum operating frequency of 8MHz, which can be sourced from an external crystal or resonator, or from its internal RC oscillator.

Connectivity and interface options are robust in this microcontroller. It includes a USART module for serial communication, which can be used for interfacing with peripherals such as sensors, actuators, or other microcontrollers. Additionally, it comes with a 10-bit A/D converter with 8 channels, allowing for precise analog signal measurement.

The device also boasts a range of features to enhance its usability and functionality. It has an on-chip analog comparator, programmable watchdog timer with on-chip oscillator, and a master/slave SPI serial interface. Moreover, the ATMEGA169V-8MI supports external and internal interrupt sources, which are essential for responsive and power-efficient operations.

For user interaction, the microcontroller integrates an LCD driver that can drive up to 25 segments, enabling the creation of custom user interfaces with alphanumeric displays. With its power-save, power-down, and standby modes, the ATMEGA169V-8MI ensures that power consumption is minimized during idle times, making it an ideal choice for battery-operated devices.

In summary, the ATMEGA169V-8MI from Microchip Technology is a feature-rich microcontroller that is perfectly suited for a wide range of applications, from consumer electronics to industrial control systems. Its low power consumption, comprehensive set of peripherals, and large memory capacity make it a reliable and efficient choice for designers and engineers.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess