Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor AVR
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Family Part Number ATMEGA16
Manufacturer Pack Quantity 476
MSL Level 1 (Unlimited)
Win Source Part Number 722292-ATMEGA16L-8MC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMEGA16L-8MC CAD Model

Description

ATMEGA16L-8MC Microcontroller - Microchip Technology

The ATMEGA16L-8MC is a powerful microcontroller that serves as a compact brain for embedded systems. Manufactured by Microchip Technology, this device is part of the popular AVR® microcontroller family, renowned for its advanced RISC architecture, efficiency, and ease of use.

This microcontroller operates at a voltage range of 2.7V to 5.5V, making it suitable for low-power applications. The ATMEGA16L-8MC is designed to run at a maximum frequency of 8MHz, which allows for a balance between speed and power consumption, ideal for battery-operated devices.

Key Features:

  • Memory: It comes with 16KB of in-system programmable flash memory, 1KB of EEPROM, and 1KB of SRAM. This ample memory space allows for the storage of complex programs and data, suitable for a wide range of applications.
  • I/O Pins: The microcontroller features 32 programmable I/O lines, providing ample connectivity for peripherals and external components.
  • Timers: It includes three flexible timer/counters with compare modes, which can be used for precise event timing, waveform generation, and more.
  • Communication Interfaces: The ATMEGA16L-8MC is equipped with a variety of communication options, including USART, SPI, and a two-wire serial interface, facilitating easy data exchange with other devices.
  • Analog Features: It also features 10-bit ADC with 8 channels, allowing for the interfacing of analog sensors and the conversion of analog signals to digital data.
  • Interrupts: The device supports multiple external and internal interrupts, ensuring responsive real-time performance by allowing the processor to react quickly to external events.

With its robust set of features, the ATMEGA16L-8MC is a versatile microcontroller that can be used in a variety of applications, including automation systems, consumer electronics, automotive industries, and IoT devices. Its low power consumption, coupled with its high performance, makes it an excellent choice for designers looking to create efficient and reliable systems.

Microchip Technology provides comprehensive support for the ATMEGA16L-8MC, including development tools, software libraries, and a strong community forum, which helps to reduce development time and accelerate time to market for products utilizing this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention