Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Operating Supply Current 40mA
Temperature Range - Operating 0°C to 70°C
Case / Package 100-TQFP (14x14)
Win Source Part Number 74888-LAN9215-MT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LAN9215
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LAN9215-MT CAD Model

Description

The LAN9215-MT is a full-featured, single-chip Ethernet controller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This high-performance, compact controller is ideal for embedded applications requiring network connectivity and minimal power consumption.

Key Features

  • High-Speed Ethernet: The LAN9215-MT supports 10/100 Mbps Ethernet, providing a robust and speedy network connection for your embedded devices.
  • Flexible Interface Options: With a Non-PCI interface, this controller offers versatility for various microcontroller connections, ensuring ease of integration into your system.
  • Integrated PHY: The device comes with a built-in Ethernet transceiver, which simplifies the design and reduces the overall component count.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LAN9215-MT operates efficiently, conserving energy in embedded systems.
  • Comprehensive Feature Set: It supports a wide array of features such as full and half-duplex, flow control, VLAN tagging, and more to meet diverse network requirements.

Applications

The LAN9215-MT is suited for various applications, including:

  • Industrial automation
  • Home networking devices
  • Embedded multimedia applications
  • Point of Sale (PoS) terminals
  • Printers and other office equipment

Technical Specifications

Attribute Details Package Type 64-pin TQFP Temperature Range -40°C to +85°C Supply Voltage 3.3V

The LAN9215-MT is a testament to Microchip's commitment to providing advanced solutions that enhance connectivity and performance in embedded systems. By choosing the LAN9215-MT, developers can rely on a high-quality, feature-rich Ethernet controller that delivers reliable performance and simplifies network integration.

You May Also Be Interested in

Texas Instruments
PC CARD CONTROLLER
Lowest to $21.2857
ECAD model for PCI1251BGFN
SMSC Corporation
USB 2.0 FLASH DRIVE CONTROLLER
Need more? Email Us
ECAD model for USB97C242-MV-04
Zilog
CMOS USC Universal Serial Controller | IC CONTROLLER CMOS 100LQFP
Need more? Email Us
ECAD model for Z16C3010AEC
Microchip Technology
Small Form Factor Three Port 10/100 Managed Ethernet Switch with Single MII/RMII/Turbo MII | IC ETHER SW 3PORT 16BIT 56QFN
Lowest to $5.9849
ECAD model for LAN9303I-ABZJ
Ricoh
Need more? Email Us
ECAD model for R5C476II-LQFP208
Intel
Lowest to $22.6432
ECAD model for DA82562E
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ
Exar Corporation
I2C/SPI UART WITH 128-BYTE FIFO AND INTEGRATED LEVEL SHIFTERS
Need more? Email Us
ECAD model for XR20M1280IL40-F
NEC
Need more? Email Us
ECAD model for D72874GC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1955 $60.3910
5+ $24.7758 $123.8790
7+ $24.0016 $168.0112
9+ $23.2273 $209.0457
12+ $22.4531 $269.4372
15+ $20.1304 $301.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,453 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention