EN
  • EN
  • DE

R5C476II-LQFP208

Part No R5C476II-LQFP208
Manufacturer Ricoh
Catalog Interface - Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289255-R5C476II-LQFP208
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5C476II-LQFP208 CAD Model

Description

The Ricoh R5C476II-LQFP208 is a high-performance PCI Express (PCIe) card reader controller. It supports a wide variety of memory card formats, making it suitable for numerous applications requiring data transfer between memory cards and a host system. The 'LQFP208' designation refers to its package type, which is a Low-profile Quad Flat Package with 208 pins.

Applications

  • High-end Desktop PCs
  • Workstations
  • Servers
  • Industrial Automation Systems
  • Advanced Diagnostic Equipment

Features

  • PCI Express Interface: Supports high-speed data transfer rates according to the PCIe standard.
  • Extensive Card Support: Compatible with SD, SDHC, SDXC, MMC, Memory Stick (MS), MS Pro, xD-Picture Card, and potentially other formats.
  • DMA (Direct Memory Access): Facilitates efficient data transfer directly to/from system memory, minimizing CPU load.
  • Card Detect Signals: Hardware-based detection of card insertion and removal.
  • Power Management: Includes features to reduce power consumption during idle periods.
  • LED Support: Provides signals for controlling status LEDs.
  • LQFP208 Package: A standard package offering good thermal performance and ease of assembly.

Benefits

  • High-Speed Data Transfer: The PCIe interface enables rapid data exchange between memory cards and the host system.
  • Versatile Card Compatibility: Supports a wide range of memory card formats for flexibility.
  • Efficient Data Handling: DMA support reduces the CPU load during data transfers, improving overall system performance.
  • Easy Integration: Adheres to standard PCIe specifications for straightforward integration into existing systems.
  • Power Savings: Power management features help conserve energy.
  • Standard Package: The LQFP208 package is widely used and well-understood.

Additional Details

The R5C476II-LQFP208 communicates with the host system through a PCI Express interface, providing a high-bandwidth link. It supports various memory card protocols, ensuring compatibility across different card types. The LQFP208 package provides a balance between size, thermal characteristics, and ease of handling. The device features integrated card detection circuitry, enabling automatic card insertion/removal detection. Drivers are required for proper operation; Ricoh typically provides drivers for popular operating systems. Refer to the Ricoh R5C476II-LQFP208 datasheet for complete technical specifications, including voltage requirements, power consumption, supported transfer speeds, and pinout information.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess