EN
  • EN
  • DE

SIT1602BI-32-33E-50.000000Y

Part No SIT1602BI-32-33E-50.000000Y
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 50MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin QFN SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993868-SIT1602BI-32-33E-50.000000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT1602BI-32-33E-50.000000Y CAD Model

Description

The SIT1602BI-32-33E-50.000000Y is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. MEMS oscillators are silicon-based timing devices that provide a stable and accurate clock signal for electronic circuits. Unlike traditional quartz crystal oscillators, MEMS oscillators offer advantages such as smaller size, higher reliability, and better resistance to shock and vibration.

Applications

  • Industrial Equipment: Used in control systems, automation equipment, and measurement instruments for precise timing and synchronization.
  • Networking Equipment: Employed in routers, switches, and servers for clocking data transmission and processing.
  • Automotive Electronics: Integrated into engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS) for reliable timing in harsh environments.
  • Consumer Electronics: Found in smartphones, tablets, laptops, and digital cameras for providing a stable clock signal for processors and peripherals.
  • Medical Devices: Utilized in patient monitoring equipment, diagnostic tools, and therapeutic devices for accurate timing and control.

Features

  • MEMS Technology: Provides high stability, reliability, and resistance to shock and vibration.
  • 50.000000 MHz Frequency: Offers a precise clock signal for various electronic applications.
  • Low Jitter: Minimizes timing errors and ensures accurate data transmission.
  • Wide Operating Temperature Range: Operates reliably in a broad range of environmental conditions.
  • Small Form Factor: Compact size allows for high-density PCB designs.
  • 3.3V Supply Voltage: Compatible with a wide range of electronic systems.

Benefits

  • Improved System Performance: Precise clock signal ensures accurate data processing and communication.
  • Enhanced Reliability: Robust MEMS construction ensures long-term performance in harsh environments.
  • Reduced System Cost: Eliminates the need for external crystal resonators and associated circuitry.
  • Space Saving: Small form factor allows for compact and efficient PCB designs.
  • Simplified Design: Easy integration with standard electronic components and circuits.

Additional Details

The SIT1602BI-32-33E-50.000000Y operates at a supply voltage of 3.3V. It features a low current consumption, minimizing power drain in battery-powered applications. The device is available in various package options, including surface mount packages. Consult the manufacturer's datasheet for detailed specifications, including frequency stability, jitter performance, operating temperature range, supply voltage range, and package dimensions. Proper handling and soldering techniques are essential to ensure reliable performance. This part conforms to RoHS standards, indicating that it is lead-free and compliant with environmental regulations. The -32 and -33E likely refer to specific operating temperature ranges and stability grades within the SIT1602 series.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 956 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess