Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832229-MVA-2000+
Ultra Librarian 3D Model Ultra Librarian MVA-2000+ CAD Model

Description

The MVA-2000+ is a wideband amplifier from Mini-Circuits, designed to provide high gain and excellent linearity across a broad frequency range. This amplifier is suitable for various applications, including RF and microwave communication systems, test equipment, and electronic warfare.

Applications:

  • RF and Microwave Communication Systems: Used as a gain stage in transmitters and receivers to boost signal strength.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers to improve sensitivity and dynamic range.
  • Electronic Warfare (EW) Systems: Integrated into jammers and radar systems to enhance signal amplification and detection capabilities.
  • Satellite Communication: Used in satellite uplink and downlink chains for signal amplification.
  • Cable TV (CATV) Infrastructure: Employed in distribution amplifiers to maintain signal strength over long cable runs.

Features:

  • Wideband Frequency Range: Operates effectively across a broad frequency spectrum, typically from near DC to several GHz.
  • High Gain: Provides significant signal amplification, enhancing the overall system performance.
  • Excellent Linearity: Maintains signal integrity with low distortion, crucial for high-performance applications.
  • Low Noise Figure: Minimizes added noise, ensuring a high signal-to-noise ratio.
  • Internally Matched: Simplifies integration into existing systems with minimal external components required.
  • Unconditionally Stable: Operates reliably without oscillations under various load conditions.
  • Small Size: Compact design allows for easy integration into densely populated circuit boards.

Benefits:

  • Improved System Performance: Enhances overall system gain and sensitivity, leading to better signal reception and transmission.
  • Reduced Signal Distortion: Maintains signal fidelity, crucial for accurate data transmission and signal processing.
  • Simplified Integration: Internally matched design reduces the need for external matching networks, saving space and cost.
  • Enhanced Reliability: Unconditionally stable operation ensures consistent performance over a wide range of operating conditions.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

Technical Specifications (Typical):

While specific parameters may vary by model revision, typical specifications include:

  • Frequency Range: DC to 2000 MHz (or higher)
  • Gain: 20 dB (typical)
  • Noise Figure: 2.9 dB (typical)
  • Output Power: +18 dBm (typical)
  • IP3: +33 dBm (typical)
  • Supply Voltage: +15V DC
  • Operating Temperature: -40°C to +85°C

The MVA-2000+ amplifier is a versatile and high-performance solution for a wide range of RF and microwave applications. Its wide bandwidth, high gain, and excellent linearity make it an ideal choice for demanding applications requiring reliable signal amplification.

You May Also Be Interested in

TE Connectivity
Lowest to $909.9027
ECAD model for PSR-28625II
Powtech
Need more? Email Us
ECAD model for PT1305SE23E
NIKO-SEM
Need more? Email Us
ECAD model for PV530BA
Parade
Lowest to $2.8240
ECAD model for PS8401ATQFN40GTR-A3
Princeton
Need more? Email Us
ECAD model for PT1322E23F
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with active DDC buffer, supporting 3 Gbit/s operation
Lowest to $1.8140
ECAD model for PTN3360DBS
Powtech
Lowest to $82.7659
ECAD model for PT5108X23E-28
Power Integrations
Lowest to $0.9100
ECAD model for PST8120EAAFS
Prisemi
Lowest to $0.0390
ECAD model for PTVSHC1DF12VB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention