EN
  • EN
  • DE

MCIMX6Y2CVM05AB

Part No MCIMX6Y2CVM05AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6ULL ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX6
Package Tray
Core Processor ARM® Cortex®-A7
Speed 528MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-MCIMX6Y2CVM05AB, 935357247557, MCIMX6Y2CVM05AB-ND
Quantity per package 152
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844054-MCIMX6Y2CVM05AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y2CVM05AB CAD Model

Description

Product Overview: MCIMX6Y2CVM05AB

The MCIMX6Y2CVM05AB is a cutting-edge microprocessor unit (MPU) from NXP Semiconductors, designed to deliver high performance and energy efficiency for a wide range of applications. This product is part of the i.MX 6ULL series, which is renowned for its powerful processing capabilities and multimedia features, making it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features

  • Advanced ARM Cortex-A7 Core: At the heart of the MCIMX6Y2CVM05AB is a single ARM Cortex-A7 core that runs at speeds up to 528 MHz. This core provides the perfect balance between performance and power consumption, ensuring that your applications run smoothly without draining battery life.
  • Integrated Multimedia Support: The MPU comes with an array of multimedia features including 2D and 3D graphics accelerators, which enable smooth graphics rendering for user interfaces and lightweight gaming. It also supports a variety of audio and video formats, making it a versatile choice for multimedia applications.
  • Energy-Efficient Operation: NXP's i.MX 6ULL series is engineered for optimal power efficiency. The MCIMX6Y2CVM05AB features dynamic voltage and frequency scaling, as well as a range of low-power modes, to minimize energy consumption during operation.
  • Connectivity: With integrated Ethernet and multiple USB 2.0 OTG interfaces, this MPU offers robust connectivity options. It also includes support for a range of other interfaces such as UART, SPI, and I2C, providing flexibility for system design and expansion.
  • Security Features: Security is a top priority for modern electronics, and the MCIMX6Y2CVM05AB addresses this need with features like secure boot, cryptographic acceleration, and random number generation, helping to protect sensitive data and prevent unauthorized access.
  • Package and Temperature Range: The device is available in a 289BGA package and is specified for an industrial temperature range, ensuring reliable operation in harsh environments.

Applications

The versatility of the MCIMX6Y2CVM05AB makes it suitable for a diverse set of applications, including but not limited to:

  • Industrial control and automation systems
  • Automotive infotainment and dashboard displays
  • Smart home devices and IoT gateways
  • Portable medical devices
  • Educational and consumer electronics

Overall, the MCIMX6Y2CVM05AB from NXP is a powerful and efficient MPU that offers a comprehensive set of features to enable sophisticated and secure applications across various industries.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6431 $53.2155
12+ $8.7328 $104.7936
18+ $8.4599 $152.2782
25+ $8.1870 $204.6750
32+ $7.9141 $253.2512
43+ $7.0954 $305.1022
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess