Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tray
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VFQFN Exposed Pad
Case / Package 44-VQFN (7x7)
Family Name ATMEGA32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 476
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912095-ATMEGA32-16MI
Ultra Librarian 3D Model Ultra Librarian ATMEGA32-16MI CAD Model

Description

Microchip Technology's ATMEGA32-16MI Microcontroller

The ATMEGA32-16MI is a powerful 8-bit microcontroller from Microchip Technology's popular AVR® family, designed for engineers and developers who require a combination of performance, power efficiency, and flexibility in their embedded applications. This microcontroller is particularly well-suited for industrial control systems, automotive applications, and IoT devices, thanks to its robust feature set and versatile capabilities.

At the heart of the ATMEGA32-16MI is a high-performance RISC CPU with a clock speed of 16 MHz, providing the computational power necessary to handle complex tasks efficiently. The device comes with 32KB of in-system self-programmable flash memory, ensuring ample space for application code and the flexibility to update firmware in the field. Additionally, it includes 2KB EEPROM for non-volatile data storage and 1KB SRAM for dynamic data handling.

The ATMEGA32-16MI offers a wide range of peripherals and interfaces to cater to diverse design requirements. It boasts multiple 10-bit ADC channels, four PWM channels, and multiple 16-bit timers, making it an excellent choice for sensor interfacing and control applications. The microcontroller also features a full duplex USART, SPI, and Two-Wire Interface (TWI) for serial communication, enabling easy integration with other components and systems.

Ease of use is a hallmark of the AVR family, and the ATMEGA32-16MI is no exception. It supports In-Circuit Serial Programming (ICSP) and JTAG for simplified development and debugging. Furthermore, the device operates within a voltage range of 4.5V to 5.5V, ensuring compatibility with a broad array of power supplies and reducing the need for additional voltage regulation in many applications.

For designers looking for a microcontroller that balances performance with power consumption, the ATMEGA32-16MI also features Power-save, Standby, and Idle modes, which help to minimize energy usage during periods of inactivity without sacrificing responsiveness.

In summary, the ATMEGA32-16MI from Microchip Technology is a versatile and efficient microcontroller that supports a variety of applications with its rich set of features and reliable performance. Its robust architecture and ease of use make it an ideal choice for both simple and complex embedded systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention