EN
  • EN
  • DE
  • IT

ATMEGA324P-B15MZ

Part No ATMEGA324P-B15MZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit AVR RISC 32KB Flash 3.3V/5V Automotive 44-Pin QFN EP / IC MCU 8BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-QFN (7x7)
Win Source Part Number 1020277-ATMEGA324P-B15MZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ATmega324P
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ATMEGA324P-B15MZ CAD Model

Description

The ATMEGA324P-B15MZ is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This microcontroller is an ideal choice for a wide range of applications, including industrial control systems, automotive, home automation, and IoT devices.

Key Features

  • Advanced RISC Architecture: The ATMEGA324P-B15MZ features 131 powerful instructions, most of which are executed in a single clock cycle. This enables the microcontroller to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: Equipped with 32KB of in-system self-programmable Flash, 2KB EEPROM, and 2KB SRAM, the device offers ample storage for complex applications and data.
  • Peripheral Features: This microcontroller includes a variety of peripherals such as two 8-bit timers, two 16-bit timers, an 8-channel 10-bit A/D converter, and a programmable serial USART, among others.
  • Speed: The ATMEGA324P-B15MZ operates at a frequency of up to 20MHz, providing robust performance for time-sensitive tasks.
  • Power Efficiency: With multiple power-saving modes including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby, it is designed for energy-critical applications.
  • Operating Conditions: The device can operate within a voltage range of 1.8-5.5V, making it versatile for use in various power environments.
  • Packaging: The microcontroller comes in a 44-pin QFN package, offering a compact footprint for space-constrained applications.

Applications

The ATMEGA324P-B15MZ is designed for scalable and flexible applications. It is widely used in:

  • Automotive systems
  • Industrial control systems
  • Battery management
  • Smart home devices
  • Medical devices
  • Consumer electronics
  • And many other embedded system applications

With its robust feature set and Microchip's reputation for reliability, the ATMEGA324P-B15MZ is a smart choice for developers looking to create sophisticated and power-efficient devices.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1614 $50.5824
39+ $2.5940 $101.1660
60+ $2.5130 $150.7800
83+ $2.4319 $201.8477
107+ $2.3508 $251.5356
143+ $2.1076 $301.3868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess