EN
  • EN
  • DE

ATMEGA48-15AZV

Part No ATMEGA48-15AZV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32TQFP  /  AVR series Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, AVR® ATmega
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATMEGA48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA48-15AZVCT-ND,ATMEGA48-15AZVTRINACTIVE,ATMEGA48-15AZVDKRINACTIVE,ATMEGA48-15AZVDKR,ATMEGA4815AZV,ATMEGA48-15AZVCT,ATMEGA48-15AZVDKR-ND,ATMEGA48-15AZVTR,ATMEGA48-15AZVTR-ND
Standard Package 1,250
Win Source Part Number 1029642-ATMEGA48-15AZV
Ultra Librarian 3D Model Ultra Librarian ATMEGA48-15AZV CAD Model

Description

The ATMEGA48-15AZV from Microchip Technology is a highly versatile and powerful 8-bit microcontroller that is part of the wider ATmega series known for their efficiency and reliability. This microcontroller is designed to support a wide range of applications, from simple domestic gadgets to complex industrial systems.

Key Features:

  • Advanced RISC Architecture: The ATMEGA48-15AZV boasts a high-performance, low-power Atmel® AVR® Enhanced RISC architecture that allows for efficient instruction execution in fewer clock cycles, leading to power savings and swift operation.
  • Memory Capacity: It comes with 4KB of in-system self-programmable flash memory, 256B EEPROM, and 512B SRAM, providing ample space for application code and data storage.
  • Speed: Operating at up to 15MHz, the ATMEGA48-15AZV provides a balanced trade-off between speed and power consumption, making it ideal for battery-operated applications.
  • I/O and Package: The device offers 23 programmable I/O lines packed into a 32-lead TQFP package, allowing for flexible connection to other components and peripherals.
  • Power Efficiency: Its picoPower technology ensures that the microcontroller operates efficiently with power-saving features, which is crucial for portable and power-sensitive devices.
  • Analog Features: The microcontroller includes a 10-bit analog-to-digital converter with 6 channels, enabling the interfacing with analog sensors and the conversion of analog signals into digital data for processing.

Applications:

The ATMEGA48-15AZV is suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Battery management
  • Smart sensors
  • Consumer electronics

Additional Features:

Additional functionalities of the ATMEGA48-15AZV include an internal oscillator, multiple sleep modes, an SPI serial port, and a watchdog timer, all of which contribute to its flexibility and robustness for complex tasks.

In Summary:

The ATMEGA48-15AZV microcontroller from Microchip Technology is a compact, power-efficient, and feature-rich component that is ideal for designers looking to create sophisticated yet energy-conscious electronic products.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess