Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATMEGA48
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA48AAUR,ATMEGA48A-AUR-ND,ATMEGA48A-AURCT,ATMEGA48A-AURTR,ATMEGA48A-AURDKR
Standard Package 2,000
Win Source Part Number 1318853-ATMEGA48A-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA48A-AUR CAD Model

Description

Microchip Technology's ATMEGA48A-AUR Microcontroller

The ATMEGA48A-AUR is a powerful and versatile microcontroller from Microchip Technology, designed to offer a robust combination of performance, power efficiency, and flexibility. This 8-bit MCU is based on the advanced RISC architecture, making it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

At the heart of the ATMEGA48A-AUR lies a high-performance, low-power AVR® CPU. This microcontroller operates at a maximum frequency of 20MHz and is equipped with 4KB of in-system programmable flash memory. This ample memory space allows the storage of complex programs and software without the need for external memory components, simplifying design and reducing system costs.

In addition to its flash memory, the ATMEGA48A-AUR features 512 bytes of EEPROM and 512 bytes of internal SRAM. These memory options provide developers with the flexibility to implement non-volatile data storage and efficient, dynamic data handling within their applications.

The device showcases an impressive array of peripherals, including a 10-bit analog-to-digital converter (ADC) with six channels, allowing for accurate analog signal measurement. It also offers various communication interfaces, such as SPI, I²C, and USART, enabling the microcontroller to connect and communicate with other devices in complex systems.

Power efficiency is a hallmark of the ATMEGA48A-AUR, which supports multiple power-saving modes. These modes enable the microcontroller to reduce its power consumption significantly when not in full operation, thereby extending the battery life of portable devices.

For design flexibility, the ATMEGA48A-AUR comes in a 32-lead TQFP package and is characterized for operation from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions. Additionally, the device is fully supported by Atmel Studio, Microchip's integrated development platform, and the Atmel Software Framework, which provides a rich set of software libraries for rapid development.

Whether you are designing an intricate robotic system or a simple home automation device, the ATMEGA48A-AUR from Microchip Technology offers the perfect combination of power, efficiency, and adaptability to bring your innovative ideas to life.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5761 $50.0654
35+ $2.9343 $102.7005
53+ $2.8426 $150.6578
73+ $2.7509 $200.8157
95+ $2.6592 $252.6240
126+ $2.3841 $300.3966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,540 pieces
MOQ: 14 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention