EN
  • EN
  • DE

ATMEGA64C1-15AD

Part No ATMEGA64C1-15AD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATmega64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA64C1-15ADTR, 1611-ATMEGA64C1-15ADTR, 1611-ATMEGA64C1-15ADTRINACTIVE, ATMEGA64C1-15ADDKR, 1611-ATMEGA64C1-15ADDKR, ATMEGA64C1-15ADCT, 1611-ATMEGA64C1-15ADCT, 1611-ATMEGA64C1-15ADTR-ND, 1611-ATMEGA64C1-15ADDKRINACTIVE, ATMEGA64C115AD, ATMEGA64C1-15AD-ND, 1611-ATMEGA64C1-15ADDKR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862371-ATMEGA64C1-15AD
Ultra Librarian 3D Model Ultra Librarian ATMEGA64C1-15AD CAD Model

Description

Microchip Technology's ATMEGA64C1-15AD

The ATMEGA64C1-15AD is a high-performance microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capability. This device is part of the popular AVR® family and is particularly suited for automotive and industrial applications where reliability and robustness are of paramount importance.

At the heart of the ATMEGA64C1-15AD is a powerful 8-bit AVR RISC-based microcontroller that operates at a maximum frequency of 15MHz. It comes equipped with 64KB of in-system programmable flash memory, allowing ample space for complex programs and software stacks. The microcontroller also features 2KB of EEPROM and 4KB of internal SRAM, providing efficient data storage and manipulation capabilities.

One of the standout features of the ATMEGA64C1-15AD is its advanced RISC architecture, which enables most instructions to be executed in a single clock cycle. This architecture allows for high-level performance at lower clock frequencies, thereby reducing power consumption and extending the life of battery-powered applications.

This microcontroller supports a wide voltage range of 2.7V to 5.5V, which makes it versatile for use in various operating conditions. Additionally, it boasts a range of peripherals, including six flexible Timer/Counters with compare modes, a Real Time Counter with separate oscillator, three PWM channels, and a 10-bit ADC with multiple channels. These features make the ATMEGA64C1-15AD highly adaptable to a broad spectrum of applications, from complex motor control systems to sensitive monitoring devices.

For connectivity, the device includes a full duplex USART, a byte-oriented 2-wire Serial Interface, and an SPI serial port, which facilitate easy integration with external components and other microcontrollers. Moreover, the ATMEGA64C1-15AD is designed with robustness in mind, featuring multiple safety features such as Power-on Reset and programmable Brown-out Detection.

In summary, the ATMEGA64C1-15AD from Microchip Technology is a versatile and powerful microcontroller that combines advanced features with ease of use, making it an ideal choice for designers looking to create sophisticated and reliable systems in automotive and industrial environments.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess