Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATmega8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA8U2-AURTRINACTIVE, ATMEGA8U2-AURCT, ATMEGA8U2-AUR-ND, 1611-ATMEGA8U2-AURDKR-ND, ATMEGA8U2AUR, 1611-ATMEGA8U2-AURTR, 1611-ATMEGA8U2-AURCT, 1611-ATMEGA8U2-AURTR-ND, ATMEGA8U2-AURDKR, 1611-ATMEGA8U2-AURDKRINACTIVE, ATMEGA8U2-AURTR, 1611-ATMEGA8U2-AURDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862384-ATMEGA8U2-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA8U2-AUR CAD Model

Description

Microchip Technology's ATMEGA8U2-AUR Microcontroller

The ATMEGA8U2-AUR is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer a perfect blend of power, efficiency, and versatility. This high-performance 8-bit MCU is based on the advanced AVR RISC architecture, making it an ideal choice for a wide range of applications, including automation, consumer electronics, and embedded systems.

At the heart of the ATMEGA8U2-AUR lies a powerful processor capable of executing instructions at speeds of up to 16 MIPS at 16MHz. This ensures swift processing and response times, which is crucial for applications that require high-speed data processing and real-time control. The MCU comes equipped with 8KB of in-system programmable Flash memory, providing ample space for application code and data storage. Additionally, it features 512 Bytes of EEPROM and 512 Bytes of internal SRAM, further enhancing its storage capabilities.

One of the standout features of the ATMEGA8U2-AUR is its USB 2.0 Full-speed/Low Speed Device Module, which provides seamless connectivity options for interfacing with computers and other USB host devices. This feature is particularly useful for applications that require easy and reliable communication over USB.

Moreover, the ATMEGA8U2-AUR boasts a range of peripherals that enhance its functionality. These include a 10-bit Analog-to-Digital Converter (ADC) with 12 channels, allowing for precise measurement of analog signals. It also has a programmable Watchdog Timer with an internal oscillator, ensuring system reliability and stability by resetting the MCU in case of software malfunctions.

For designers and engineers looking to implement robust communication protocols, the MCU provides support for serial USART, SPI, and TWI (I2C) interfaces. This versatility ensures that the ATMEGA8U2-AUR can be easily integrated into a variety of digital communication networks.

The ATMEGA8U2-AUR is available in a 32-lead TQFP package and operates across an extended temperature range, making it suitable for industrial applications where reliability under harsh conditions is paramount. With its extensive feature set and Microchip's commitment to quality, the ATMEGA8U2-AUR is a top-tier choice for those seeking a high-performance MCU solution.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2372 $52.3720
24+ $4.2972 $103.1328
37+ $4.1629 $154.0273
50+ $4.0286 $201.4300
65+ $3.8943 $253.1295
86+ $3.4915 $300.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 256 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention